Texas Instruments Standard Linear and Logic Single FETs, MOSFETs CSD19538Q2T

Description
N-Channel 100V 13.1A (Tc) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)
Request a Quote Datasheet
Description
N-Channel 100V 13.1A (Tc) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-44612-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44612-1-ND
Single FETs, MOSFETs 296-44612-1-ND
N-Channel 100V 13.1A (Tc) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)

N-Channel 100V 13.1A (Tc) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44612-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44612-2-ND
Single FETs, MOSFETs 296-44612-2-ND
N-Channel 100V 13.1A (Tc) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)

N-Channel 100V 13.1A (Tc) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44612-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44612-6-ND
Single FETs, MOSFETs 296-44612-6-ND
N-Channel 100V 13.1A (Tc) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)

N-Channel 100V 13.1A (Tc) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1131740-CSD19538Q2T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1131740-CSD19538Q2T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1131740-CSD19538Q2T
Win Source Part Number: 1131740-CSD19538Q2T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 13.1A (Tc) Rds On (Max) @ Id, Vgs: 59mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 3.8V @ 250µA Power Dissipation (Max): 2.5W (Ta), 20.2W (Tc) Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Gate Charge (Qg) (Max) @ Vgs: 5.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 454 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CSD19538Q2T .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-44612-1,296-4461 2-2,296-44612-6 Base Product Number: CSD19538 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1131740-CSD19538Q2T
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: NexFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 13.1A (Tc)
Rds On (Max) @ Id, Vgs: 59mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 20.2W (Tc)
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Gate Charge (Qg) (Max) @ Vgs: 5.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 454 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CSD19538Q2T .;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: 296-44612-1,296-44612-2,296-44612-6
Base Product Number: CSD19538
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Singapore, Singapore
100V 59mOhm MOSFET Transistor
278-CSD19538Q2T
100V 59mOhm MOSFET Transistor 278-CSD19538Q2T
100V, N ch NexFET MOSFET™, single SON2x2, 59mOhm 6-WSON -55 to 150 Product overview: CSD19538Q2T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 59mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 59mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19538Q2T can be used for catalog matching and distributor lookup.

100V, N ch NexFET MOSFET™, single SON2x2, 59mOhm 6-WSON -55 to 150 Product overview: CSD19538Q2T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 59mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 59mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19538Q2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V, 49mOhm NexFET Power MOSFET

MOSFET 100V, 49mOhm NexFET Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19538Q2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19538Q2T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19538Q2T
MOSFET N-CH 100V 13.1A 6WSON

MOSFET N-CH 100V 13.1A 6WSON

Supplier's Site
Mosfet, N-Ch, 100V, 13.1A, Wson-6; Transistor Polarity Texas Instruments - 52AH3718 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 13.1A, Wson-6; Transistor Polarity Texas Instruments
52AH3718
Mosfet, N-Ch, 100V, 13.1A, Wson-6; Transistor Polarity Texas Instruments 52AH3718
MOSFET, N-CH, 100V, 13.1A, WSON-6; Transistor Polarity:N Channel; Continuous Drain Current Id:13.1A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.049ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 13.1A, WSON-6; Transistor Polarity:N Channel; Continuous Drain Current Id:13.1A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.049ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.2V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD19538Q2T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19538Q2T
Single FETs, MOSFETs CSD19538Q2T
MOSFET N-CH 100V 13.1A 6WSON

MOSFET N-CH 100V 13.1A 6WSON

Supplier's Site Datasheet
MOSFET NCH 100V 13.1A 6WSON - 815-CSD19538Q2T - Utmel Electronic Limited
Hong Kong, China
MOSFET NCH 100V 13.1A 6WSON
815-CSD19538Q2T
MOSFET NCH 100V 13.1A 6WSON 815-CSD19538Q2T
MOSFET NCH 100V 13.1A 6WSON

MOSFET NCH 100V 13.1A 6WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-44612-1-ND 1131740-CSD19538Q2T 278-CSD19538Q2T CSD19538Q2T CSD19538Q2T 52AH3718 CSD19538Q2T 815-CSD19538Q2T
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 100V 59mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 13.1A, Wson-6; Transistor Polarity Texas Instruments Single FETs, MOSFETs MOSFET NCH 100V 13.1A 6WSON
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 6-WDFN Exposed Pad SOT3 6-WDFN Exposed Pad TO-3 6-WDFN Exposed Pad
PD 2500 to 20200 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data