The CSD19538Q2R is a 100V N-channel NexFET™ power MOSFET in a 2mm × 2mm WSON package, designed for power conversion applications such as Power over Ethernet and motor control. It has a maximum continuous drain current of 13.1A at TC = 25°C, a drain-to-source on-resistance of 49 mΩ at VGS = 10V, and is rated for a junction temperature range of -55°C to 150°C. The device supports single-pulse avalanche energy up to 8 mJ and meets RoHS and halogen-free standards. It is supplied in a 13-inch reel with 10,000 units per reel.
MOSFET N-CH 100V 13.1A 6WSON
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 296-CSD19538Q2RTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |