Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD19538Q2

Description
N-Channel 100V 14.4A (Ta) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)
Request a Quote Datasheet
Description
N-Channel 100V 14.4A (Ta) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-47322-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47322-6-ND
Single FETs, MOSFETs 296-47322-6-ND
N-Channel 100V 14.4A (Ta) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)

N-Channel 100V 14.4A (Ta) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47322-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47322-2-ND
Single FETs, MOSFETs 296-47322-2-ND
N-Channel 100V 14.4A (Ta) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)

N-Channel 100V 14.4A (Ta) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47322-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47322-1-ND
Single FETs, MOSFETs 296-47322-1-ND
N-Channel 100V 14.4A (Ta) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)

N-Channel 100V 14.4A (Ta) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
100V 59mOhm MOSFET Transistor
278-CSD19538Q2
100V 59mOhm MOSFET Transistor 278-CSD19538Q2
100V, N ch NexFET MOSFET™, single SON2x2, 59mOhm 6-WSON -55 to 150 Product overview: CSD19538Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 59mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 59mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19538Q2 can be used for catalog matching and distributor lookup.

100V, N ch NexFET MOSFET™, single SON2x2, 59mOhm 6-WSON -55 to 150 Product overview: CSD19538Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 59mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 59mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19538Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19538Q2 - 916126-CSD19538Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19538Q2
916126-CSD19538Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19538Q2 916126-CSD19538Q2
Manufacturer: Texas Instruments Win Source Part Number: 916126-CSD19538Q2 Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 14.4A (Ta) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CSD19538 Categories: Discrete Semiconductor Products Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: CSD19538Q2-ND, 296-47322-6, 296-47322-1, 296-47322-2

Manufacturer: Texas Instruments
Win Source Part Number: 916126-CSD19538Q2
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 14.4A (Ta) 2.5W (Ta), 20.2W (Tc) Surface Mount 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD19538
Categories: Discrete Semiconductor Products
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: CSD19538Q2-ND, 296-47322-6, 296-47322-1, 296-47322-2

Buy Now Datasheet
Single FETs, MOSFETs - CSD19538Q2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19538Q2
Single FETs, MOSFETs CSD19538Q2
MOSFET N-CH 100V 14.4A 6WSON

MOSFET N-CH 100V 14.4A 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V, N ch NexFET MOSFETG , single SON2x2, 59mOhm 6-WSON -55 to 150

MOSFET 100V, N ch NexFET MOSFETG , single SON2x2, 59mOhm 6-WSON -55 to 150

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19538Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19538Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19538Q2
MOSFET N-CH 100V 14.4A 6WSON

MOSFET N-CH 100V 14.4A 6WSON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 296-47322-6-ND 278-CSD19538Q2 916126-CSD19538Q2 CSD19538Q2 CSD19538Q2 CSD19538Q2
Product Name Single FETs, MOSFETs 100V 59mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19538Q2 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 6-WDFN Exposed Pad SOT3; 6-WSON (2x2) 6-WDFN Exposed Pad Surface Mount
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRF1324S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers