Texas Instruments Standard Linear and Logic Single FETs, MOSFETs CSD19536KTTT

Description
N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3
Request a Quote Datasheet
Description
N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-41136-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41136-1-ND
Single FETs, MOSFETs 296-41136-1-ND
N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-41136-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41136-6-ND
Single FETs, MOSFETs 296-41136-6-ND
N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-41136-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41136-2-ND
Single FETs, MOSFETs 296-41136-2-ND
N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
MOSFETs - 9009857P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9009857P
MOSFETs 9009857P
NexFET N-channel MOSFET 100V 190A TO220

NexFET N-channel MOSFET 100V 190A TO220

Supplier's Site
MOSFETs - 9009857 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9009857
MOSFETs 9009857
NexFET N-channel MOSFET 100V 190A TO220

NexFET N-channel MOSFET 100V 190A TO220

Supplier's Site
MOSFETs - 1629739 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1629739
MOSFETs 1629739
NexFET N-channel MOSFET 100V 190A TO220

NexFET N-channel MOSFET 100V 190A TO220

Supplier's Site
Singapore, Singapore
100V MOSFET Transistor
278-CSD19536KTTT
100V MOSFET Transistor 278-CSD19536KTTT
100V N-Ch MOSFET, 2.4mΩ, TO-263AB, Single D2PAK Product overview: CSD19536KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19536KTTT can be used for catalog matching and distributor lookup.

100V N-Ch MOSFET, 2.4mΩ, TO-263AB, Single D2PAK Product overview: CSD19536KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19536KTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19536KTTT - 771889-CSD19536KTTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19536KTTT
771889-CSD19536KTTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19536KTTT 771889-CSD19536KTTT
Manufacturer: Texas Instruments Win Source Part Number: 771889-CSD19536KTTT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A (Ta) Family Name: CSD19536KTT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: DDPAK/TO-263-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 153nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 12000pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 375W (Tc) Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): APTM10DAM02G; IPB027N10N3GXT; APTM10UM02FAG; NDBA180N10BT4H; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771889-CSD19536KTTT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200A (Ta)
Family Name: CSD19536KTT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: DDPAK/TO-263-3
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 153nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 12000pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 375W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.4 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): APTM10DAM02G; IPB027N10N3GXT; APTM10UM02FAG; NDBA180N10BT4H;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19536KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19536KTTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19536KTTT
MOSFET N-CH 100V 200A DDPAK

MOSFET N-CH 100V 200A DDPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Channel NexFET Power MOSFET

MOSFET 100V N-Channel NexFET Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD19536KTTT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19536KTTT
Single FETs, MOSFETs CSD19536KTTT
MOSFET N-CH 100V 200A DDPAK

MOSFET N-CH 100V 200A DDPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 200A, To-263 Rohs Compliant Texas Instruments - 03AJ0139 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 200A, To-263 Rohs Compliant Texas Instruments
03AJ0139
Mosfet, N-Ch, 100V, 200A, To-263 Rohs Compliant Texas Instruments 03AJ0139
MOSFET, N-CH, 100V, 200A, TO-263 ROHS COMPLIANT: NO

MOSFET, N-CH, 100V, 200A, TO-263 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-41136-1-ND 9009857P 9009857 278-CSD19536KTTT 771889-CSD19536KTTT CSD19536KTTT CSD19536KTTT CSD19536KTTT 03AJ0139
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19536KTTT Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 100V, 200A, To-263 Rohs Compliant Texas Instruments
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 TO-263; D2pak (to-263) TO-263; SOT3 TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-3; TO-263
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 375000 milliwatts 375000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR5410-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers