Texas Instruments Standard Linear and Logic 100V MOSFET Transistor CSD19535KTTT

Description
100V N-Ch MOSFET, 3.4mΩ, TO-263AB, Single Product overview: CSD19535KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19535KTTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V N-Ch MOSFET, 3.4mΩ, TO-263AB, Single Product overview: CSD19535KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19535KTTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V MOSFET Transistor
278-CSD19535KTTT
100V MOSFET Transistor 278-CSD19535KTTT
100V N-Ch MOSFET, 3.4mΩ, TO-263AB, Single Product overview: CSD19535KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19535KTTT can be used for catalog matching and distributor lookup.

100V N-Ch MOSFET, 3.4mΩ, TO-263AB, Single Product overview: CSD19535KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19535KTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-41135-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41135-1-ND
Single FETs, MOSFETs 296-41135-1-ND
N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-41135-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41135-2-ND
Single FETs, MOSFETs 296-41135-2-ND
N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-41135-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41135-6-ND
Single FETs, MOSFETs 296-41135-6-ND
N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19535KTTT - 771888-CSD19535KTTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19535KTTT
771888-CSD19535KTTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19535KTTT 771888-CSD19535KTTT
Manufacturer: Texas Instruments Win Source Part Number: 771888-CSD19535KTTT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A (Ta) Family Name: CSD19535KTT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: DDPAK/TO-263-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 98nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7930pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 3.4 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): STH310N10F7-6; APTM10SKM02G; APTM10DAM02G; IPB027N10N3GXT; NDPL180N10BG; TK100A10N1,S4X; NDBA180N10BT4H; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771888-CSD19535KTTT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200A (Ta)
Family Name: CSD19535KTT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: DDPAK/TO-263-3
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 98nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7930pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.4 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): STH310N10F7-6; APTM10SKM02G; APTM10DAM02G; IPB027N10N3GXT; NDPL180N10BG; TK100A10N1,S4X; NDBA180N10BT4H;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - CSD19535KTTT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19535KTTT
Single FETs, MOSFETs CSD19535KTTT
MOSFET N-CH 100V 200A DDPAK

MOSFET N-CH 100V 200A DDPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19535KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19535KTTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19535KTTT
MOSFET N-CH 100V 200A DDPAK

MOSFET N-CH 100V 200A DDPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Channel NexFET Power MOSFET

MOSFET 100V N-Channel NexFET Power MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD19535KTTT 296-41135-1-ND 771888-CSD19535KTTT CSD19535KTTT CSD19535KTTT CSD19535KTTT
Product Name 100V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19535KTTT Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data