Texas Instruments High-Performance Analog 100V 5.6mOhm MOSFET Transistor CSD19532KTTT

Description
100V, N ch NexFET MOSFET™, single D2PAK, 5.6mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19532KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19532KTTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V, N ch NexFET MOSFET™, single D2PAK, 5.6mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19532KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19532KTTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 5.6mOhm MOSFET Transistor
278-CSD19532KTTT
100V 5.6mOhm MOSFET Transistor 278-CSD19532KTTT
100V, N ch NexFET MOSFET™, single D2PAK, 5.6mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19532KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19532KTTT can be used for catalog matching and distributor lookup.

100V, N ch NexFET MOSFET™, single D2PAK, 5.6mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19532KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19532KTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-43211-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-43211-2-ND
Single FETs, MOSFETs 296-43211-2-ND
N-Channel 100V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-43211-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-43211-6-ND
Single FETs, MOSFETs 296-43211-6-ND
N-Channel 100V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-43211-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-43211-1-ND
Single FETs, MOSFETs 296-43211-1-ND
N-Channel 100V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19532KTTT - 771885-CSD19532KTTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19532KTTT
771885-CSD19532KTTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19532KTTT 771885-CSD19532KTTT
Manufacturer: Texas Instruments Win Source Part Number: 771885-CSD19532KTTT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A (Ta) Family Name: CSD19532KTT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: DDPAK/TO-263-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 57nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5060pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 250W (Tc) Rds On (Maximum) @ Id, Vgs: 5.6 mOhm @ 90A, 10V Alternative Parts (Cross-Reference): IRFS4310TRPBF; AOB2918L; AUIRFS4310TRR; AUIRFS4310ZTRR; Introduction Date: November 04, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771885-CSD19532KTTT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200A (Ta)
Family Name: CSD19532KTT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: DDPAK/TO-263-3
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 57nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5060pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 250W (Tc)
Rds On (Maximum) @ Id, Vgs: 5.6 mOhm @ 90A, 10V
Alternative Parts (Cross-Reference): IRFS4310TRPBF; AOB2918L; AUIRFS4310TRR; AUIRFS4310ZTRR;
Introduction Date: November 04, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V, N-channel NexFET Pwr MOSFET

MOSFET 100V, N-channel NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19532KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19532KTTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19532KTTT
MOSFET N-CH 100V 200A DDPAK

MOSFET N-CH 100V 200A DDPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-CSD19532KTTT 296-43211-2-ND 771885-CSD19532KTTT CSD19532KTTT CSD19532KTTT
Product Name 100V 5.6mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19532KTTT MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers