Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19532KTT CSD19532KTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 867367-CSD19532KTT Series: NexFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3 Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Package: Reel - TR Mounting: Surface Mount Family Name: CSD19532 Categories: Discrete Semiconductor Products Case / Package: DDPAK/TO-263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-CSD19532KTTTR, 296-44970-1-ND, 296-44970-2-ND, CSD19532KTT-ND, 296-CSD19532KTTCT, 296-44970-6, 296-44970-1, 296-44970-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 867367-CSD19532KTT Series: NexFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3 Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Package: Reel - TR Mounting: Surface Mount Family Name: CSD19532 Categories: Discrete Semiconductor Products Case / Package: DDPAK/TO-263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-CSD19532KTTTR, 296-44970-1-ND, 296-44970-2-ND, CSD19532KTT-ND, 296-CSD19532KTTCT, 296-44970-6, 296-44970-1, 296-44970-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19532KTT - 867367-CSD19532KTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19532KTT
867367-CSD19532KTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19532KTT 867367-CSD19532KTT
Manufacturer: Texas Instruments Win Source Part Number: 867367-CSD19532KTT Series: NexFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3 Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Package: Reel - TR Mounting: Surface Mount Family Name: CSD19532 Categories: Discrete Semiconductor Products Case / Package: DDPAK/TO-263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-CSD19532KTTTR, 296-44970-1-ND, 296-44970-2-ND, CSD19532KTT-ND, 296-CSD19532KTTCT, 296-44970-6, 296-44970-1, 296-44970-2

Manufacturer: Texas Instruments
Win Source Part Number: 867367-CSD19532KTT
Series: NexFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD19532
Categories: Discrete Semiconductor Products
Case / Package: DDPAK/TO-263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-CSD19532KTTTR, 296-44970-1-ND, 296-44970-2-ND, CSD19532KTT-ND, 296-CSD19532KTTCT, 296-44970-6, 296-44970-1, 296-44970-2

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD19532KTTTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD19532KTTTR-ND
Single FETs, MOSFETs 296-CSD19532KTTTR-ND
N-Channel 100V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD19532KTTCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD19532KTTCT-ND
Single FETs, MOSFETs 296-CSD19532KTTCT-ND
N-Channel 100V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD19532KTTDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD19532KTTDKR-ND
Single FETs, MOSFETs 296-CSD19532KTTDKR-ND
N-Channel 100V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
100V 5.6mOhm MOSFET Transistor
278-CSD19532KTT
100V 5.6mOhm MOSFET Transistor 278-CSD19532KTT
100V, N ch NexFET MOSFET™, single D2PAK, 5.6mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19532KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19532KTT can be used for catalog matching and distributor lookup.

100V, N ch NexFET MOSFET™, single D2PAK, 5.6mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19532KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19532KTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2528486 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2528486
MOSFETs 2528486
Trans MOSFET N-CH, CSD19532KTT

Trans MOSFET N-CH, CSD19532KTT

Supplier's Site
MOSFETs - 2528488P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2528488P
MOSFETs 2528488P
Trans MOSFET N-CH, CSD19532KTT

Trans MOSFET N-CH, CSD19532KTT

Supplier's Site
MOSFETs - 2528488 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2528488
MOSFETs 2528488
Trans MOSFET N-CH, CSD19532KTT

Trans MOSFET N-CH, CSD19532KTT

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19532KTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19532KTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19532KTT
MOSFET N-CH 100V 200A DDPAK

MOSFET N-CH 100V 200A DDPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET CSD19532Q5B Pkg spin

MOSFET CSD19532Q5B Pkg spin

Buy Now Datasheet
Single FETs, MOSFETs - CSD19532KTT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19532KTT
Single FETs, MOSFETs CSD19532KTT
MOSFET N-CH 100V 200A DDPAK

MOSFET N-CH 100V 200A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 867367-CSD19532KTT 296-CSD19532KTTTR-ND 278-CSD19532KTT 2528486 CSD19532KTT CSD19532KTT CSD19532KTT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19532KTT Single FETs, MOSFETs 100V 5.6mOhm MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; DDPAK/TO-263-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
MOSFET Operating Mode Enhancement
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1324STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers