Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KTTT CSD19506KTTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771883-CSD19506KTTT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A (Ta) Family Name: CSD19506KTT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: DDPAK/TO-263-3 Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 3.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 156nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 12200pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 375W (Tc) Rds On (Maximum) @ Id, Vgs: 2.3 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): CSD19506KTT; Introduction Date: March 21, 2016 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771883-CSD19506KTTT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A (Ta) Family Name: CSD19506KTT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: DDPAK/TO-263-3 Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 3.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 156nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 12200pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 375W (Tc) Rds On (Maximum) @ Id, Vgs: 2.3 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): CSD19506KTT; Introduction Date: March 21, 2016 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KTTT - 771883-CSD19506KTTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KTTT
771883-CSD19506KTTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KTTT 771883-CSD19506KTTT
Manufacturer: Texas Instruments Win Source Part Number: 771883-CSD19506KTTT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A (Ta) Family Name: CSD19506KTT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: DDPAK/TO-263-3 Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 3.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 156nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 12200pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 375W (Tc) Rds On (Maximum) @ Id, Vgs: 2.3 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): CSD19506KTT; Introduction Date: March 21, 2016 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 771883-CSD19506KTTT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200A (Ta)
Family Name: CSD19506KTT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: DDPAK/TO-263-3
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 3.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 156nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 12200pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 375W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.3 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): CSD19506KTT;
Introduction Date: March 21, 2016
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD19506KTTTTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD19506KTTTTR-ND
Single FETs, MOSFETs 296-CSD19506KTTTTR-ND
N-Channel 80V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 80V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD19506KTTTCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD19506KTTTCT-ND
Single FETs, MOSFETs 296-CSD19506KTTTCT-ND
N-Channel 80V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 80V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 2.3 mOhm MOSFET Transistor
278-CSD19506KTTT
N-Channel 2.3 mOhm MOSFET Transistor 278-CSD19506KTTT
80-V, N channel NexFET™ power MOSFET, single D2PAK, 2.3 mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19506KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.3 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19506KTTT can be used for catalog matching and distributor lookup.

80-V, N channel NexFET™ power MOSFET, single D2PAK, 2.3 mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19506KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.3 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19506KTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80V, N ch NexFET MOSFETG , single D2PAK, 2.3mOhm 3-DDPAK/TO-263 -55 to 175

MOSFET 80V, N ch NexFET MOSFETG , single D2PAK, 2.3mOhm 3-DDPAK/TO-263 -55 to 175

Buy Now Datasheet
IC MOSFET N-CH 80V TO-220 - 815-CSD19506KTTT - Utmel Electronic Limited
Hong Kong, China
IC MOSFET N-CH 80V TO-220
815-CSD19506KTTT
IC MOSFET N-CH 80V TO-220 815-CSD19506KTTT
IC MOSFET N-CH 80V TO-220

IC MOSFET N-CH 80V TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19506KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19506KTTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19506KTTT
MOSFET N-CH 80V 200A DDPAK

MOSFET N-CH 80V 200A DDPAK

Supplier's Site
Single FETs, MOSFETs - CSD19506KTTT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19506KTTT
Single FETs, MOSFETs CSD19506KTTT
MOSFET N-CH 80V 200A DDPAK

MOSFET N-CH 80V 200A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 771883-CSD19506KTTT 296-CSD19506KTTTTR-ND 278-CSD19506KTTT CSD19506KTTT 815-CSD19506KTTT CSD19506KTTT CSD19506KTTT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KTTT Single FETs, MOSFETs N-Channel 2.3 mOhm MOSFET Transistor MOSFET IC MOSFET N-CH 80V TO-220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 375000 milliwatts 375000 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB 6V, 10V TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - AIKB20N60CTATMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Cut Tape (CT)
View Details
5 suppliers