Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KTT CSD19506KTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 867366-CSD19506KTT Series: NexFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3 Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Package: Reel - TR Mounting: Surface Mount Family Name: CSD19506 Categories: Discrete Semiconductor Products Case / Package: DDPAK/TO-263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-49604-6, CSD19506KTT-ND, 296-49604-1, 296-49604-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 867366-CSD19506KTT Series: NexFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3 Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Package: Reel - TR Mounting: Surface Mount Family Name: CSD19506 Categories: Discrete Semiconductor Products Case / Package: DDPAK/TO-263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-49604-6, CSD19506KTT-ND, 296-49604-1, 296-49604-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KTT - 867366-CSD19506KTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KTT
867366-CSD19506KTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KTT 867366-CSD19506KTT
Manufacturer: Texas Instruments Win Source Part Number: 867366-CSD19506KTT Series: NexFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3 Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Package: Reel - TR Mounting: Surface Mount Family Name: CSD19506 Categories: Discrete Semiconductor Products Case / Package: DDPAK/TO-263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-49604-6, CSD19506KTT-ND, 296-49604-1, 296-49604-2

Manufacturer: Texas Instruments
Win Source Part Number: 867366-CSD19506KTT
Series: NexFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD19506
Categories: Discrete Semiconductor Products
Case / Package: DDPAK/TO-263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-49604-6, CSD19506KTT-ND, 296-49604-1, 296-49604-2

Buy Now Datasheet
Single FETs, MOSFETs - 296-49604-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49604-2-ND
Single FETs, MOSFETs 296-49604-2-ND
N-Channel 80V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 80V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-49604-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49604-1-ND
Single FETs, MOSFETs 296-49604-1-ND
N-Channel 80V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 80V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-49604-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49604-6-ND
Single FETs, MOSFETs 296-49604-6-ND
N-Channel 80V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 80V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 2.3 mOhm MOSFET Transistor
278-CSD19506KTT
N-Channel 2.3 mOhm MOSFET Transistor 278-CSD19506KTT
80-V, N channel NexFET™ power MOSFET, single D2PAK, 2.3 mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19506KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.3 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19506KTT can be used for catalog matching and distributor lookup.

80-V, N channel NexFET™ power MOSFET, single D2PAK, 2.3 mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19506KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.3 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19506KTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80V, N ch NexFET MOSFETG , single D2PAK, 2.3mOhm 3-DDPAK/TO-263 -55 to 175

MOSFET 80V, N ch NexFET MOSFETG , single D2PAK, 2.3mOhm 3-DDPAK/TO-263 -55 to 175

Buy Now Datasheet
Single FETs, MOSFETs - CSD19506KTT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19506KTT
Single FETs, MOSFETs CSD19506KTT
MOSFET N-CH 80V 200A DDPAK

MOSFET N-CH 80V 200A DDPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19506KTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19506KTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19506KTT
MOSFET N-CH 80V 200A DDPAK

MOSFET N-CH 80V 200A DDPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 867366-CSD19506KTT 296-49604-2-ND 278-CSD19506KTT CSD19506KTT CSD19506KTT CSD19506KTT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KTT Single FETs, MOSFETs N-Channel 2.3 mOhm MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; DDPAK/TO-263-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data