Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD19505KTT

Description
N-Channel 80V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3
Request a Quote Datasheet
Description
N-Channel 80V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-44040-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44040-2-ND
Single FETs, MOSFETs 296-44040-2-ND
N-Channel 80V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 80V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-44040-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44040-1-ND
Single FETs, MOSFETs 296-44040-1-ND
N-Channel 80V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 80V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-44040-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44040-6-ND
Single FETs, MOSFETs 296-44040-6-ND
N-Channel 80V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 80V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19505KTT - 771882-CSD19505KTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19505KTT
771882-CSD19505KTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19505KTT 771882-CSD19505KTT
Manufacturer: Texas Instruments Win Source Part Number: 771882-CSD19505KTT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A (Ta) Family Name: CSD19505KTT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: DDPAK/TO-263-3 Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 3.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 76nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7920pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 3.1 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): CSD19505KTTT; Introduction Date: March 21, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771882-CSD19505KTT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200A (Ta)
Family Name: CSD19505KTT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: DDPAK/TO-263-3
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 3.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 76nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7920pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.1 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): CSD19505KTTT;
Introduction Date: March 21, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 3.1 mOhm MOSFET Transistor
278-CSD19505KTT
N-Channel 3.1 mOhm MOSFET Transistor 278-CSD19505KTT
80-V, N channel NexFET™ power MOSFET, single D2PAK, 3.1 mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19505KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.1 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.1 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19505KTT can be used for catalog matching and distributor lookup.

80-V, N channel NexFET™ power MOSFET, single D2PAK, 3.1 mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19505KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.1 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.1 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19505KTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80V, N-Channel NexFET Power Mosfet

MOSFET 80V, N-Channel NexFET Power Mosfet

Buy Now Datasheet
Single FETs, MOSFETs - CSD19505KTT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19505KTT
Single FETs, MOSFETs CSD19505KTT
MOSFET N-CH 80V 200A DDPAK

MOSFET N-CH 80V 200A DDPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19505KTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19505KTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19505KTT
MOSFET N-CH 80V 200A DDPAK

MOSFET N-CH 80V 200A DDPAK

Supplier's Site
Mosfet, N-Ch, 80V, To-263-3; Transistor Polarity Texas Instruments - 26AJ5579 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, To-263-3; Transistor Polarity Texas Instruments
26AJ5579
Mosfet, N-Ch, 80V, To-263-3; Transistor Polarity Texas Instruments 26AJ5579
MOSFET, N-CH, 80V, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:212A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.6V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 80V, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:212A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.6V; Power Dissipation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-44040-2-ND 771882-CSD19505KTT 278-CSD19505KTT CSD19505KTT CSD19505KTT CSD19505KTT 26AJ5579
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19505KTT N-Channel 3.1 mOhm MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, To-263-3; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-3; TO-263
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data