Manufacturer: Texas Instruments
Win Source Part Number: 771881-CSD19502Q5BT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: 8-VSON (5x6)
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 3.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 62nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4870pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 195W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.1 mOhm @ 19A, 10V
Alternative Parts (Cross-Reference): BSC047N08NS3G; STL100N8F7; STL75N8LF6; CSD19502Q5BT;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
80V N-Ch NexFET Power MOSFET, 4.1mΩ, 5-Pin DUAL SON Product overview: CSD19502Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19502Q5BT can be used for catalog matching and distributor lookup.
N-Channel 80V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)
N-Channel 80V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)
N-Channel 80V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)
MOSFET N-CH 80V 100A 8VSON
MOSFET N-CH 80V 100A 8VSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 771881-CSD19502Q5BT | 278-CSD19502Q5BT | 296-44043-6-ND | CSD19502Q5BT | CSD19502Q5BT | CSD19502Q5BT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19502Q5BT | Dual 80V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 3100 to 195000 milliwatts | 3100 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN | ||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |