Texas Instruments Standard Linear and Logic 60V 9.9mOhm MOSFET Transistor CSD18543Q3AT

Description
60V N-Ch MOSFET, 9.9mOhm, SON3x3, 8-VSONP Product overview: CSD18543Q3AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18543Q3AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V N-Ch MOSFET, 9.9mOhm, SON3x3, 8-VSONP Product overview: CSD18543Q3AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18543Q3AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 9.9mOhm MOSFET Transistor
278-CSD18543Q3AT
60V 9.9mOhm MOSFET Transistor 278-CSD18543Q3AT
60V N-Ch MOSFET, 9.9mOhm, SON3x3, 8-VSONP Product overview: CSD18543Q3AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18543Q3AT can be used for catalog matching and distributor lookup.

60V N-Ch MOSFET, 9.9mOhm, SON3x3, 8-VSONP Product overview: CSD18543Q3AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18543Q3AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-45302-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45302-6-ND
Single FETs, MOSFETs 296-45302-6-ND
N-Channel 60V 12A (Ta), 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)

N-Channel 60V 12A (Ta), 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Single FETs, MOSFETs - 296-45302-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45302-1-ND
Single FETs, MOSFETs 296-45302-1-ND
N-Channel 60V 12A (Ta), 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)

N-Channel 60V 12A (Ta), 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Single FETs, MOSFETs - 296-45302-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45302-2-ND
Single FETs, MOSFETs 296-45302-2-ND
N-Channel 60V 12A (Ta), 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)

N-Channel 60V 12A (Ta), 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18543Q3AT - 916125-CSD18543Q3AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18543Q3AT
916125-CSD18543Q3AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18543Q3AT 916125-CSD18543Q3AT
Manufacturer: Texas Instruments Win Source Part Number: 916125-CSD18543Q3AT Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 12A (Ta), 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD18543 Categories: Discrete Semiconductor Products Case / Package: 8-VSONP (3x3.15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 296-45302-2, 296-45302-1, 296-45302-6

Manufacturer: Texas Instruments
Win Source Part Number: 916125-CSD18543Q3AT
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 12A (Ta), 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD18543
Categories: Discrete Semiconductor Products
Case / Package: 8-VSONP (3x3.15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 296-45302-2, 296-45302-1, 296-45302-6

Buy Now Datasheet
Mosfet, N-Ch, 60V, 35A, Vson; Transistor Polarity Texas Instruments - 28AH2102 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 35A, Vson; Transistor Polarity Texas Instruments
28AH2102
Mosfet, N-Ch, 60V, 35A, Vson; Transistor Polarity Texas Instruments 28AH2102
MOSFET, N-CH, 60V, 35A, VSON; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0081ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 35A, VSON; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0081ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18543Q3AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18543Q3AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18543Q3AT
MOSFET N-CH 60V 12A/60A 8VSON

MOSFET N-CH 60V 12A/60A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V, N ch NexFET MOSFETG , single SON3x3, 9.9mOhm 8-VSONP -55 to 150

MOSFET 60V, N ch NexFET MOSFETG , single SON3x3, 9.9mOhm 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - CSD18543Q3AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18543Q3AT
Single FETs, MOSFETs CSD18543Q3AT
MOSFET N-CH 60V 12A/60A 8VSON

MOSFET N-CH 60V 12A/60A 8VSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD18543Q3AT 296-45302-6-ND 916125-CSD18543Q3AT 28AH2102 CSD18543Q3AT CSD18543Q3AT CSD18543Q3AT
Product Name 60V 9.9mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18543Q3AT Mosfet, N-Ch, 60V, 35A, Vson; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; 8-VSONP (3x3.15) TO-3 8-PowerVDFN 8-PowerVDFN
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
IDSS 35000 milliamps 12000 milliamps
rDS(on) 0.0081 ohms
Unlock Full Specs
to access all available technical data