Texas Instruments High-Performance Analog 60V 4mOhm MOSFET Transistor CSD18542KTTT

Description
60V, N ch NexFET MOSFET™, single D2PAK, 4mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18542KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18542KTTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V, N ch NexFET MOSFET™, single D2PAK, 4mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18542KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18542KTTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 4mOhm MOSFET Transistor
278-CSD18542KTTT
60V 4mOhm MOSFET Transistor 278-CSD18542KTTT
60V, N ch NexFET MOSFET™, single D2PAK, 4mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18542KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18542KTTT can be used for catalog matching and distributor lookup.

60V, N ch NexFET MOSFET™, single D2PAK, 4mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18542KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18542KTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18542KTTT - 771880-CSD18542KTTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18542KTTT
771880-CSD18542KTTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18542KTTT 771880-CSD18542KTTT
Manufacturer: Texas Instruments Win Source Part Number: 771880-CSD18542KTTT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A (Ta), 170A (Tc) Family Name: CSD18542KTT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: DDPAK/TO-263-3 Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 57nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5070pF @ 30V Vgs (Maximum): ±20V Power Dissipation (Maximum): 250W (Tc) Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 100A, 10V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771880-CSD18542KTTT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200A (Ta), 170A (Tc)
Family Name: CSD18542KTT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: DDPAK/TO-263-3
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 57nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5070pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 250W (Tc)
Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 100A, 10V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 296-44124-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44124-2-ND
Single FETs, MOSFETs 296-44124-2-ND
N-Channel 60V 200A (Ta), 170A (Tc) 250W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 60V 200A (Ta), 170A (Tc) 250W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-44124-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44124-6-ND
Single FETs, MOSFETs 296-44124-6-ND
N-Channel 60V 200A (Ta), 170A (Tc) 250W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 60V 200A (Ta), 170A (Tc) 250W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-44124-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44124-1-ND
Single FETs, MOSFETs 296-44124-1-ND
N-Channel 60V 200A (Ta), 170A (Tc) 250W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 60V 200A (Ta), 170A (Tc) 250W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Channel NexFET Pwr MOSFET

MOSFET 60V N-Channel NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18542KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18542KTTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18542KTTT
MOSFET N-CH 60V 200A/170A DDPAK

MOSFET N-CH 60V 200A/170A DDPAK

Supplier's Site
Single FETs, MOSFETs - CSD18542KTTT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18542KTTT
Single FETs, MOSFETs CSD18542KTTT
MOSFET N-CH 60V 200A/170A DDPAK

MOSFET N-CH 60V 200A/170A DDPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 170A, To-263-3; Transistor Polarity Texas Instruments - 26AJ5575 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 170A, To-263-3; Transistor Polarity Texas Instruments
26AJ5575
Mosfet, N-Ch, 60V, 170A, To-263-3; Transistor Polarity Texas Instruments 26AJ5575
MOSFET, N-CH, 60V, 170A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:170A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 170A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:170A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD18542KTTT 771880-CSD18542KTTT 296-44124-2-ND CSD18542KTTT CSD18542KTTT CSD18542KTTT 26AJ5575
Product Name 60V 4mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18542KTTT Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 170A, To-263-3; Transistor Polarity Texas Instruments
PD 250000 milliwatts 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-3; TO-263
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data