Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD18542KTT

Description
N-Channel 60V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3
Request a Quote Datasheet
Description
N-Channel 60V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-44236-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44236-1-ND
Single FETs, MOSFETs 296-44236-1-ND
N-Channel 60V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 60V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-44236-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44236-2-ND
Single FETs, MOSFETs 296-44236-2-ND
N-Channel 60V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 60V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-44236-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44236-6-ND
Single FETs, MOSFETs 296-44236-6-ND
N-Channel 60V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 60V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
60V 4mOhm MOSFET Transistor
278-CSD18542KTT
60V 4mOhm MOSFET Transistor 278-CSD18542KTT
60V, N ch NexFET MOSFET™, single D2PAK, 4mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18542KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18542KTT can be used for catalog matching and distributor lookup.

60V, N ch NexFET MOSFET™, single D2PAK, 4mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18542KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18542KTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18542KTT - 848442-CSD18542KTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18542KTT
848442-CSD18542KTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18542KTT 848442-CSD18542KTT
Manufacturer: Texas Instruments Win Source Part Number: 848442-CSD18542KTT Series: NexFET™ Features: 60 V Package: Reel - TR Family Name: CSD18542 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-44236-6, 296-44236-1, 296-44236-2, CSD18542KTT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 848442-CSD18542KTT
Series: NexFET™
Features: 60 V
Package: Reel - TR
Family Name: CSD18542
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-44236-6, 296-44236-1, 296-44236-2, CSD18542KTT-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V, N ch NexFET MOSFETG , single D2PAK, 4mOhm 3-DDPAK/TO-263 -55 to 175

MOSFET 60V, N ch NexFET MOSFETG , single D2PAK, 4mOhm 3-DDPAK/TO-263 -55 to 175

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18542KTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18542KTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18542KTT
MOSFET N-CH 60V 200A DDPAK

MOSFET N-CH 60V 200A DDPAK

Supplier's Site
Single FETs, MOSFETs - CSD18542KTT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18542KTT
Single FETs, MOSFETs CSD18542KTT
MOSFET N-CH 60V 200A DDPAK

MOSFET N-CH 60V 200A DDPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-44236-1-ND 278-CSD18542KTT 848442-CSD18542KTT CSD18542KTT CSD18542KTT CSD18542KTT
Product Name Single FETs, MOSFETs 60V 4mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18542KTT MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data