Win Source Part Number: 980828-CSD18541F5T
Category: Discrete Semiconductor Products>Transistors
Series: FemtoFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 2.2A (Ta)
Rds On (Max) @ Id, Vgs: 65mOhm @ 1A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 3-SMD, No Lead
Supplier Device Package: 3-PICOSTAR
Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 777 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Texas Instruments
Other Names: 296-44470-6,296-4447
Base Product Number: CSD18541
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 60V 2.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 60V 2.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 60V 2.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
60V N-Ch JFET, 1-Element, 3-Pin LGA, 65mOhm Product overview: CSD18541F5T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 65mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 65mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18541F5T can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 2.2A 3PICOSTAR
MOSFET N-CH 60V 2.2A PICOSTAR
MOSFET 60V, N ch NexFET MOSFETG , single LGA 1.5 x 0.8mm, 65mOhm 3-PICOSTAR -55 to 150
MOSFET N-CH 60V 2.2A 3PICOSTAR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 980828-CSD18541F5T | 296-44470-1-ND | 278-CSD18541F5T | CSD18541F5T | 815-CSD18541F5T | CSD18541F5T | CSD18541F5T |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 60V 65mOhm LGA MOSFET Transistor | Single FETs, MOSFETs | MOSFET N-CH 60V 2.2A PICOSTAR | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 3-SMD, No Lead | 3-SMD, No Lead | 3-SMD, No Lead | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | SILICON |