Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18541F5 CSD18541F5

Description
Manufacturer: Texas Instruments Win Source Part Number: 852063-CSD18541F5 Series: FemtoFET™ Features: 60 V Package: Reel - TR Family Name: CSD18541 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: CSD18541F5-ND, 296-44374-2, 296-44374-1, 296-44374-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852063-CSD18541F5 Series: FemtoFET™ Features: 60 V Package: Reel - TR Family Name: CSD18541 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: CSD18541F5-ND, 296-44374-2, 296-44374-1, 296-44374-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18541F5 - 852063-CSD18541F5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18541F5
852063-CSD18541F5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18541F5 852063-CSD18541F5
Manufacturer: Texas Instruments Win Source Part Number: 852063-CSD18541F5 Series: FemtoFET™ Features: 60 V Package: Reel - TR Family Name: CSD18541 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: CSD18541F5-ND, 296-44374-2, 296-44374-1, 296-44374-6

Manufacturer: Texas Instruments
Win Source Part Number: 852063-CSD18541F5
Series: FemtoFET™
Features: 60 V
Package: Reel - TR
Family Name: CSD18541
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CSD18541F5-ND, 296-44374-2, 296-44374-1, 296-44374-6

Buy Now Datasheet
Single FETs, MOSFETs - 296-44374-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44374-1-ND
Single FETs, MOSFETs 296-44374-1-ND
N-Channel 60V 2.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 60V 2.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-44374-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44374-6-ND
Single FETs, MOSFETs 296-44374-6-ND
N-Channel 60V 2.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 60V 2.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-44374-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44374-2-ND
Single FETs, MOSFETs 296-44374-2-ND
N-Channel 60V 2.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 60V 2.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Singapore, Singapore
60V 65mOhm LGA MOSFET Transistor
278-CSD18541F5
60V 65mOhm LGA MOSFET Transistor 278-CSD18541F5
60V, N ch NexFET MOSFET™, single LGA 1.5 x 0.8mm, 65mOhm 3-PICOSTAR -55 to 150 Product overview: CSD18541F5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 65mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 65mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18541F5 can be used for catalog matching and distributor lookup.

60V, N ch NexFET MOSFET™, single LGA 1.5 x 0.8mm, 65mOhm 3-PICOSTAR -55 to 150 Product overview: CSD18541F5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 65mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 65mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18541F5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD18541F5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18541F5
Single FETs, MOSFETs CSD18541F5
MOSFET N-CH 60V 2.2A 3PICOSTAR

MOSFET N-CH 60V 2.2A 3PICOSTAR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V, N ch NexFET MOSFETG , single LGA 1.5 x 0.8mm, 65mOhm 3-PICOSTAR -55 to 150

MOSFET 60V, N ch NexFET MOSFETG , single LGA 1.5 x 0.8mm, 65mOhm 3-PICOSTAR -55 to 150

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18541F5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18541F5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18541F5
MOSFET N-CH 60V 2.2A 3PICOSTAR

MOSFET N-CH 60V 2.2A 3PICOSTAR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 852063-CSD18541F5 296-44374-1-ND 278-CSD18541F5 CSD18541F5 CSD18541F5 CSD18541F5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18541F5 Single FETs, MOSFETs 60V 65mOhm LGA MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 3-SMD, No Lead 3-SMD, No Lead 3-SMD, No Lead
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers