Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18536KCS CSD18536KCS

Description
Manufacturer: Texas Instruments Win Source Part Number: 202950-CSD18536KCS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 108nC @ 10V Max Input Capacitance: 11430pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202950-CSD18536KCS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 108nC @ 10V Max Input Capacitance: 11430pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18536KCS - 202950-CSD18536KCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18536KCS
202950-CSD18536KCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18536KCS 202950-CSD18536KCS
Manufacturer: Texas Instruments Win Source Part Number: 202950-CSD18536KCS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 108nC @ 10V Max Input Capacitance: 11430pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202950-CSD18536KCS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 200A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 108nC @ 10V
Max Input Capacitance: 11430pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 1.6 mOhm TO-220 MOSFET Transistor
278-CSD18536KCS
N-Channel 1.6 mOhm TO-220 MOSFET Transistor 278-CSD18536KCS
60-V, N channel NexFET™ power MOSFET, single TO-220, 1.6 mOhm 3-TO-220 -55 to 175 Product overview: CSD18536KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.6 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.6 mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18536KCS can be used for catalog matching and distributor lookup.

60-V, N channel NexFET™ power MOSFET, single TO-220, 1.6 mOhm 3-TO-220 -55 to 175 Product overview: CSD18536KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.6 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.6 mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18536KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-47185-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47185-ND
Single FETs, MOSFETs 296-47185-ND
N-Channel 60V 200A (Ta) 375W (Tc) Through Hole TO-220-3

N-Channel 60V 200A (Ta) 375W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V, N ch NexFET MOSFETG , single TO-220, 1.6mOhm 3-TO-220 -55 to 175

MOSFET 60V, N ch NexFET MOSFETG , single TO-220, 1.6mOhm 3-TO-220 -55 to 175

Buy Now Datasheet
Mosfet, N-Ch, 60V, 200A, To-220 Rohs Compliant Texas Instruments - 26AJ5574 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 200A, To-220 Rohs Compliant Texas Instruments
26AJ5574
Mosfet, N-Ch, 60V, 200A, To-220 Rohs Compliant Texas Instruments 26AJ5574
MOSFET, N-CH, 60V, 200A, TO-220 ROHS COMPLIANT: NO

MOSFET, N-CH, 60V, 200A, TO-220 ROHS COMPLIANT: NO

Supplier's Site
Single FETs, MOSFETs - CSD18536KCS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18536KCS
Single FETs, MOSFETs CSD18536KCS
MOSFET N-CH 60V 200A TO220-3

MOSFET N-CH 60V 200A TO220-3

Supplier's Site Datasheet
Trans MOSFET N-CH 60V 349A 3-Pin TO-220 Tube - 815-CSD18536KCS - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 349A 3-Pin TO-220 Tube
815-CSD18536KCS
Trans MOSFET N-CH 60V 349A 3-Pin TO-220 Tube 815-CSD18536KCS
Trans MOSFET N-CH 60V 349A 3-Pin TO-220 Tube

Trans MOSFET N-CH 60V 349A 3-Pin TO-220 Tube

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18536KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18536KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18536KCS
MOSFET N-CH 60V 200A TO220-3

MOSFET N-CH 60V 200A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 202950-CSD18536KCS 278-CSD18536KCS 296-47185-ND CSD18536KCS 26AJ5574 CSD18536KCS 815-CSD18536KCS CSD18536KCS
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18536KCS N-Channel 1.6 mOhm TO-220 MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 200A, To-220 Rohs Compliant Texas Instruments Single FETs, MOSFETs Trans MOSFET N-CH 60V 349A 3-Pin TO-220 Tube Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 375000 milliwatts 375000 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Through Hole
Packing Method Tube; Tube
View Details
3 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
40V 240A MOSFET Transistor - 278-AUIRF2804WL - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers