Texas Instruments Standard Linear and Logic Single FETs, MOSFETs CSD18535KTTT

Description
N-Channel 60V 200A (Ta), 279A (Tc) 300W (Tc) Surface Mount DDPAK/TO-263-3
Request a Quote Datasheet
Description
N-Channel 60V 200A (Ta), 279A (Tc) 300W (Tc) Surface Mount DDPAK/TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-44121-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44121-1-ND
Single FETs, MOSFETs 296-44121-1-ND
N-Channel 60V 200A (Ta), 279A (Tc) 300W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 60V 200A (Ta), 279A (Tc) 300W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-44121-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44121-6-ND
Single FETs, MOSFETs 296-44121-6-ND
N-Channel 60V 200A (Ta), 279A (Tc) 300W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 60V 200A (Ta), 279A (Tc) 300W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-44121-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44121-2-ND
Single FETs, MOSFETs 296-44121-2-ND
N-Channel 60V 200A (Ta), 279A (Tc) 300W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 60V 200A (Ta), 279A (Tc) 300W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
60V 2mOhm MOSFET Transistor
278-CSD18535KTTT
60V 2mOhm MOSFET Transistor 278-CSD18535KTTT
60V, N ch NexFET MOSFET™, single D2PAK, 2mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18535KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18535KTTT can be used for catalog matching and distributor lookup.

60V, N ch NexFET MOSFET™, single D2PAK, 2mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18535KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18535KTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18535KTTT - 771877-CSD18535KTTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18535KTTT
771877-CSD18535KTTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18535KTTT 771877-CSD18535KTTT
Manufacturer: Texas Instruments Win Source Part Number: 771877-CSD18535KTTT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A (Ta), 279A (Tc) Family Name: CSD18535KTT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: DDPAK/TO-263-3 Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 81nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6620pF @ 30V Vgs (Maximum): ±20V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 2 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): CSD18535KTT; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771877-CSD18535KTTT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200A (Ta), 279A (Tc)
Family Name: CSD18535KTT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: DDPAK/TO-263-3
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 81nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6620pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 2 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): CSD18535KTT;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - CSD18535KTTT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18535KTTT
Single FETs, MOSFETs CSD18535KTTT
MOSFET N-CH 60V 200A/279A DDPAK

MOSFET N-CH 60V 200A/279A DDPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 279A, To-263-3; Transistor Polarity Texas Instruments - 29AH3841 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 279A, To-263-3; Transistor Polarity Texas Instruments
29AH3841
Mosfet, N-Ch, 60V, 279A, To-263-3; Transistor Polarity Texas Instruments 29AH3841
MOSFET, N-CH, 60V, 279A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:279A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 279A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:279A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V, N ch NexFET MOSFETG , single D2PAK, 2mOhm 3-DDPAK/TO-263 -55 to 175

MOSFET 60V, N ch NexFET MOSFETG , single D2PAK, 2mOhm 3-DDPAK/TO-263 -55 to 175

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18535KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18535KTTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18535KTTT
MOSFET N-CH 60V 200A/279A DDPAK

MOSFET N-CH 60V 200A/279A DDPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 296-44121-1-ND 278-CSD18535KTTT 771877-CSD18535KTTT CSD18535KTTT 29AH3841 CSD18535KTTT CSD18535KTTT
Product Name Single FETs, MOSFETs 60V 2mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18535KTTT Single FETs, MOSFETs Mosfet, N-Ch, 60V, 279A, To-263-3; Transistor Polarity Texas Instruments MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-3; TO-263 TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details
55V 11A DPAK MOSFET Transistor - 278-AUIRFR9024N - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 38000 milliwatts
View Details
5 suppliers