Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD18535KCS

Description
N-Channel 60V 200A (Ta) 300W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 200A (Ta) 300W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-47696-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47696-ND
Single FETs, MOSFETs 296-47696-ND
N-Channel 60V 200A (Ta) 300W (Tc) Through Hole TO-220-3

N-Channel 60V 200A (Ta) 300W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 2 mOhm TO-220 MOSFET Transistor
278-CSD18535KCS
N-Channel 2 mOhm TO-220 MOSFET Transistor 278-CSD18535KCS
60-V, N channel NexFET™ power MOSFET, single TO-220, 2 mOhm 3-TO-220 -55 to 175 Product overview: CSD18535KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2 mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18535KCS can be used for catalog matching and distributor lookup.

60-V, N channel NexFET™ power MOSFET, single TO-220, 2 mOhm 3-TO-220 -55 to 175 Product overview: CSD18535KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2 mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18535KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18535KCS - 1030644-CSD18535KCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18535KCS
1030644-CSD18535KCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18535KCS 1030644-CSD18535KCS
Manufacturer: Texas Instruments Win Source Part Number: 1030644-CSD18535KCS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 81nC @ 10V Max Input Capacitance: 6620pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030644-CSD18535KCS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 200A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 81nC @ 10V
Max Input Capacitance: 6620pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18535KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18535KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18535KCS
MOSFET N-CH 60V 200A TO220-3

MOSFET N-CH 60V 200A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V, N ch NexFET MOSFETG , single TO-220, 2mOhm 3-TO-220 -55 to 175

MOSFET 60V, N ch NexFET MOSFETG , single TO-220, 2mOhm 3-TO-220 -55 to 175

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-47696-ND 278-CSD18535KCS 1030644-CSD18535KCS CSD18535KCS CSD18535KCS
Product Name Single FETs, MOSFETs N-Channel 2 mOhm TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18535KCS Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data