60V, N ch NexFET MOSFET™, single SON5x6, 4.6mOhm 8-VSONP -55 to 150 Product overview: CSD18531Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18531Q5AT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 771872-CSD18531Q5AT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-VSONP (5x6)
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 43nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3840pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 156W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.6 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): IRLH5036TRPBF; CSD18531Q5AT; CSD18531Q5A; DMT6005LPS-13;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
N-Channel 60V 100A (Ta) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)
N-Channel 60V 100A (Ta) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)
N-Channel 60V 100A (Ta) 3.1W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)
MOSFET N-CH 60V 100A 8VSON
MOSFET N-CH 60V 100A 8VSON
MOSFET 60V N-channel NexFET Power MOSFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-CSD18531Q5AT | 771872-CSD18531Q5AT | 296-41958-6-ND | CSD18531Q5AT | CSD18531Q5AT | CSD18531Q5AT |
| Product Name | 60V 4.6mOhm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18531Q5AT | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 3100 to 156000 milliwatts | 3100 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN | ||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |