Texas Instruments Standard Linear and Logic Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single CSD18514Q5AT

Description
Win Source Part Number: 973216-CSD18514Q5AT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 89A (Tc) Rds On (Max) @ Id, Vgs: 7.9mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 74W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-VSONP (5x6) Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2683 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-45232-1,296-4523 2-2,296-45232-6 Base Product Number: CSD18514 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 973216-CSD18514Q5AT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 89A (Tc) Rds On (Max) @ Id, Vgs: 7.9mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 74W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-VSONP (5x6) Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2683 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-45232-1,296-4523 2-2,296-45232-6 Base Product Number: CSD18514 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 973216-CSD18514Q5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
973216-CSD18514Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 973216-CSD18514Q5AT
Win Source Part Number: 973216-CSD18514Q5AT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 89A (Tc) Rds On (Max) @ Id, Vgs: 7.9mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 74W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-VSONP (5x6) Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2683 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-45232-1,296-4523 2-2,296-45232-6 Base Product Number: CSD18514 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 973216-CSD18514Q5AT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: NexFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 89A (Tc)
Rds On (Max) @ Id, Vgs: 7.9mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power Dissipation (Max): 74W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-VSONP (5x6)
Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2683 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: 296-45232-1,296-45232-2,296-45232-6
Base Product Number: CSD18514
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 296-45232-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45232-2-ND
Single FETs, MOSFETs 296-45232-2-ND
N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-45232-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45232-6-ND
Single FETs, MOSFETs 296-45232-6-ND
N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-45232-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45232-1-ND
Single FETs, MOSFETs 296-45232-1-ND
N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
40V 4.9mOhm MOSFET Transistor
278-CSD18514Q5AT
40V 4.9mOhm MOSFET Transistor 278-CSD18514Q5AT
40V, N ch NexFET MOSFET™, single SON5x6, 4.9mOhm 8-VSONP -55 to 150 Product overview: CSD18514Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18514Q5AT can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single SON5x6, 4.9mOhm 8-VSONP -55 to 150 Product overview: CSD18514Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18514Q5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V N-Channel NexFET Power MOSFET

MOSFET 40V N-Channel NexFET Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18514Q5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18514Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18514Q5AT
MOSFET N-CH 40V 89A 8VSON

MOSFET N-CH 40V 89A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD18514Q5AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18514Q5AT
Single FETs, MOSFETs CSD18514Q5AT
MOSFET N-CH 40V 89A 8VSON

MOSFET N-CH 40V 89A 8VSON

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 89A, Vson; Transistor Polarity Texas Instruments - 52AH3717 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 89A, Vson; Transistor Polarity Texas Instruments
52AH3717
Mosfet, N-Ch, 40V, 89A, Vson; Transistor Polarity Texas Instruments 52AH3717
MOSFET, N-CH, 40V, 89A, VSON; Transistor Polarity:N Channel; Continuous Drain Current Id:89A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40V, 89A, VSON; Transistor Polarity:N Channel; Continuous Drain Current Id:89A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power Dissipation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 973216-CSD18514Q5AT 296-45232-2-ND 278-CSD18514Q5AT CSD18514Q5AT CSD18514Q5AT CSD18514Q5AT 52AH3717
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 40V 4.9mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 89A, Vson; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 74000 milliwatts 74000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN TO-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data