Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD18514Q5A

Description
N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-47757-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47757-2-ND
Single FETs, MOSFETs 296-47757-2-ND
N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47757-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47757-6-ND
Single FETs, MOSFETs 296-47757-6-ND
N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47757-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47757-1-ND
Single FETs, MOSFETs 296-47757-1-ND
N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18514Q5A - 867363-CSD18514Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18514Q5A
867363-CSD18514Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18514Q5A 867363-CSD18514Q5A
Manufacturer: Texas Instruments Win Source Part Number: 867363-CSD18514Q5A Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD18514 Categories: Discrete Semiconductor Products Case / Package: 8-VSONP (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-47757-6, 296-47757-2, CSD18514Q5A-ND, 296-47757-1

Manufacturer: Texas Instruments
Win Source Part Number: 867363-CSD18514Q5A
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 89A (Tc) 74W (Tc) Surface Mount 8-VSONP (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD18514
Categories: Discrete Semiconductor Products
Case / Package: 8-VSONP (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-47757-6, 296-47757-2, CSD18514Q5A-ND, 296-47757-1

Buy Now Datasheet
Singapore, Singapore
40V 4.9mOhm MOSFET Transistor
278-CSD18514Q5A
40V 4.9mOhm MOSFET Transistor 278-CSD18514Q5A
40V, N ch NexFET MOSFET™, single SON5x6, 4.9mOhm 8-VSONP -55 to 150 Product overview: CSD18514Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18514Q5A can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single SON5x6, 4.9mOhm 8-VSONP -55 to 150 Product overview: CSD18514Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18514Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD18514Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18514Q5A
Single FETs, MOSFETs CSD18514Q5A
MOSFET N-CH 40V 89A 8VSON

MOSFET N-CH 40V 89A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18514Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18514Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18514Q5A
MOSFET N-CH 40V 89A 8VSON

MOSFET N-CH 40V 89A 8VSON

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD18514Q5A
Triode/MOS Tube/Transistor >> MOSFETs CSD18514Q5A
DFN-8(4.9x5.8) MOSFETs ROHS

DFN-8(4.9x5.8) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 4.9mOhm 8-VSONP -55 to 150

MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 4.9mOhm 8-VSONP -55 to 150

Buy Now Datasheet
40V N CH MOSFET - 815-CSD18514Q5A - Utmel Electronic Limited
Hong Kong, China
40V N CH MOSFET
815-CSD18514Q5A
40V N CH MOSFET 815-CSD18514Q5A
40V N CH MOSFET

40V N CH MOSFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-47757-2-ND 867363-CSD18514Q5A 278-CSD18514Q5A CSD18514Q5A CSD18514Q5A CSD18514Q5A CSD18514Q5A 815-CSD18514Q5A
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18514Q5A 40V 4.9mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET 40V N CH MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; 8-VSONP (5x6) 8-PowerTDFN 8-PowerTDFN
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide) SILICON
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products