Texas Instruments High-Performance Analog 40V 1.6mOhm MOSFET Transistor CSD18512Q5B

Description
40V, N ch NexFET MOSFET™, single SON5x6, 1.6mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18512Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18512Q5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V, N ch NexFET MOSFET™, single SON5x6, 1.6mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18512Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18512Q5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 1.6mOhm MOSFET Transistor
278-CSD18512Q5B
40V 1.6mOhm MOSFET Transistor 278-CSD18512Q5B
40V, N ch NexFET MOSFET™, single SON5x6, 1.6mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18512Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18512Q5B can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single SON5x6, 1.6mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18512Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18512Q5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-47756-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47756-2-ND
Single FETs, MOSFETs 296-47756-2-ND
N-Channel 40V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47756-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47756-6-ND
Single FETs, MOSFETs 296-47756-6-ND
N-Channel 40V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47756-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47756-1-ND
Single FETs, MOSFETs 296-47756-1-ND
N-Channel 40V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18512Q5B - 867361-CSD18512Q5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18512Q5B
867361-CSD18512Q5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18512Q5B 867361-CSD18512Q5B
Manufacturer: Texas Instruments Win Source Part Number: 867361-CSD18512Q5B Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD18512 Categories: Discrete Semiconductor Products Case / Package: 8-VSON-CLIP (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-47756-6, 296-47756-2, CSD18512Q5B-ND, 296-47756-1

Manufacturer: Texas Instruments
Win Source Part Number: 867361-CSD18512Q5B
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 211A (Tc) 139W (Tc) Surface Mount 8-VSON-CLIP (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD18512
Categories: Discrete Semiconductor Products
Case / Package: 8-VSON-CLIP (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-47756-6, 296-47756-2, CSD18512Q5B-ND, 296-47756-1

Buy Now Datasheet
Single FETs, MOSFETs - CSD18512Q5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18512Q5B
Single FETs, MOSFETs CSD18512Q5B
MOSFET N-CH 40V 211A 8VSON

MOSFET N-CH 40V 211A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 1.6mOhm 8-VSON-CLIP -55 to 150

MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 1.6mOhm 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18512Q5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18512Q5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18512Q5B
MOSFET N-CH 40V 211A 8VSON

MOSFET N-CH 40V 211A 8VSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-CSD18512Q5B 296-47756-2-ND 867361-CSD18512Q5B CSD18512Q5B CSD18512Q5B CSD18512Q5B
Product Name 40V 1.6mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18512Q5B Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; 8-VSON-CLIP (5x6) 8-PowerTDFN 8-PowerTDFN
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data