Texas Instruments High-Performance Analog 40V 2.3mOhm MOSFET Transistor CSD18511Q5A

Description
40V, N ch NexFET MOSFET™, single SON5x6, 2.3mOhm 8-VSONP -55 to 150 Product overview: CSD18511Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18511Q5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V, N ch NexFET MOSFET™, single SON5x6, 2.3mOhm 8-VSONP -55 to 150 Product overview: CSD18511Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18511Q5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 2.3mOhm MOSFET Transistor
278-CSD18511Q5A
40V 2.3mOhm MOSFET Transistor 278-CSD18511Q5A
40V, N ch NexFET MOSFET™, single SON5x6, 2.3mOhm 8-VSONP -55 to 150 Product overview: CSD18511Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18511Q5A can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single SON5x6, 2.3mOhm 8-VSONP -55 to 150 Product overview: CSD18511Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18511Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-48119-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48119-6-ND
Single FETs, MOSFETs 296-48119-6-ND
N-Channel 40V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-48119-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48119-1-ND
Single FETs, MOSFETs 296-48119-1-ND
N-Channel 40V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-48119-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48119-2-ND
Single FETs, MOSFETs 296-48119-2-ND
N-Channel 40V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18511Q5A - 916122-CSD18511Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18511Q5A
916122-CSD18511Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18511Q5A 916122-CSD18511Q5A
Manufacturer: Texas Instruments Win Source Part Number: 916122-CSD18511Q5A Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD18511 Categories: Discrete Semiconductor Products Case / Package: 8-VSONP (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: CSD18511Q5A-ND, 296-48119-6, 296-48119-2, 296-48119-1

Manufacturer: Texas Instruments
Win Source Part Number: 916122-CSD18511Q5A
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD18511
Categories: Discrete Semiconductor Products
Case / Package: 8-VSONP (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: CSD18511Q5A-ND, 296-48119-6, 296-48119-2, 296-48119-1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 2.3mOhm 8-VSONP -55 to 150

MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 2.3mOhm 8-VSONP -55 to 150

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18511Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18511Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18511Q5A
MOSFET N-CH 40V 159A 8VSON

MOSFET N-CH 40V 159A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD18511Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18511Q5A
Single FETs, MOSFETs CSD18511Q5A
MOSFET N-CH 40V 159A 8VSON

MOSFET N-CH 40V 159A 8VSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD18511Q5A 296-48119-6-ND 916122-CSD18511Q5A CSD18511Q5A CSD18511Q5A CSD18511Q5A
Product Name 40V 2.3mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18511Q5A MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; 8-VSONP (5x6) 8-PowerTDFN 8-PowerTDFN
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data