Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD18511KTT

Description
N-Channel 40V 194A (Ta) 188W (Ta) Surface Mount DDPAK/TO-263-3
Request a Quote Datasheet
Description
N-Channel 40V 194A (Ta) 188W (Ta) Surface Mount DDPAK/TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-51015-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-51015-2-ND
Single FETs, MOSFETs 296-51015-2-ND
N-Channel 40V 194A (Ta) 188W (Ta) Surface Mount DDPAK/TO-263-3

N-Channel 40V 194A (Ta) 188W (Ta) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-51015-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-51015-6-ND
Single FETs, MOSFETs 296-51015-6-ND
N-Channel 40V 194A (Ta) 188W (Ta) Surface Mount DDPAK/TO-263-3

N-Channel 40V 194A (Ta) 188W (Ta) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-51015-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-51015-1-ND
Single FETs, MOSFETs 296-51015-1-ND
N-Channel 40V 194A (Ta) 188W (Ta) Surface Mount DDPAK/TO-263-3

N-Channel 40V 194A (Ta) 188W (Ta) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
40V 2.6mOhm MOSFET Transistor
278-CSD18511KTT
40V 2.6mOhm MOSFET Transistor 278-CSD18511KTT
40V, N ch NexFET MOSFET™, single D2PAK, 2.6mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18511KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18511KTT can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single D2PAK, 2.6mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18511KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18511KTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18511KTT - 916121-CSD18511KTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18511KTT
916121-CSD18511KTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18511KTT 916121-CSD18511KTT
Manufacturer: Texas Instruments Win Source Part Number: 916121-CSD18511KTT Series: NexFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 194A (Ta) 188W (Ta) Surface Mount DDPAK/TO-263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: CSD18511 Categories: Discrete Semiconductor Products Case / Package: DDPAK/TO-263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-51015-1, 296-51015-2, CSD18511KTT-ND, 296-51015-6

Manufacturer: Texas Instruments
Win Source Part Number: 916121-CSD18511KTT
Series: NexFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 194A (Ta) 188W (Ta) Surface Mount DDPAK/TO-263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD18511
Categories: Discrete Semiconductor Products
Case / Package: DDPAK/TO-263-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-51015-1, 296-51015-2, CSD18511KTT-ND, 296-51015-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18511KTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18511KTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18511KTT
MOSFET N-CH 40V 194A DDPAK

MOSFET N-CH 40V 194A DDPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 296-51015-2-ND 278-CSD18511KTT 916121-CSD18511KTT CSD18511KTT
Product Name Single FETs, MOSFETs 40V 2.6mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18511KTT Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details