Manufacturer: Texas Instruments
Win Source Part Number: 867360-CSD18510KTT
Series: NexFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 274A (Tc) 250W (Ta) Surface Mount DDPAK/TO-263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD18510
Categories: Discrete Semiconductor Products
Case / Package: DDPAK/TO-263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-50718-2, 296-50718-1, 296-50718-6, CSD18510KTT-ND
N-Channel 40V 274A (Tc) 250W (Ta) Surface Mount DDPAK/TO-263-3
N-Channel 40V 274A (Tc) 250W (Ta) Surface Mount DDPAK/TO-263-3
N-Channel 40V 274A (Tc) 250W (Ta) Surface Mount DDPAK/TO-263-3
40V, N ch NexFET MOSFET™, single D2PAK, 1.7mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18510KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.7mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.7mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18510KTT can be used for catalog matching and distributor lookup.
MOSFET 40V, N ch NexFET MOSFETG , single D2PAK, 1.7mOhm 3-DDPAK/TO-263 -55 to 175
MOSFET N-CH 40V 274A DDPAK
MOSFET N-CH 40V 274A DDPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 867360-CSD18510KTT | 296-50718-2-ND | 278-CSD18510KTT | CSD18510KTT | CSD18510KTT | CSD18510KTT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18510KTT | Single FETs, MOSFETs | 40V 1.7mOhm MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-263; SOT3; DDPAK/TO-263-3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |