Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD18510KCS

Description
N-Channel 40V 200A (Ta) 250W (Ta) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 40V 200A (Ta) 250W (Ta) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-47695-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47695-ND
Single FETs, MOSFETs 296-47695-ND
N-Channel 40V 200A (Ta) 250W (Ta) Through Hole TO-220-3

N-Channel 40V 200A (Ta) 250W (Ta) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 964345-CSD18510KCS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
964345-CSD18510KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 964345-CSD18510KCS
Win Source Part Number: 964345-CSD18510KCS Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 200A (Ta) Rds On (Max) @ Id, Vgs: 1.7mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 250W (Ta) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 11400 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-47695,CSD18510KC S-ND Base Product Number: CSD18510 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 964345-CSD18510KCS
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: NexFET™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 200A (Ta)
Rds On (Max) @ Id, Vgs: 1.7mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power Dissipation (Max): 250W (Ta)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 11400 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: 296-47695,CSD18510KCS-ND
Base Product Number: CSD18510
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
40V 1.7mOhm TO-220 MOSFET Transistor
278-CSD18510KCS
40V 1.7mOhm TO-220 MOSFET Transistor 278-CSD18510KCS
40V, N ch NexFET MOSFET™, single TO-220, 1.7mOhm 3-TO-220 -55 to 175 Product overview: CSD18510KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.7mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.7mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18510KCS can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single TO-220, 1.7mOhm 3-TO-220 -55 to 175 Product overview: CSD18510KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.7mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.7mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18510KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18510KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18510KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18510KCS
MOSFET N-CH 40V 200A TO220-3

MOSFET N-CH 40V 200A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V, N ch NexFET MOSFETG , single TO-220, 1.7mOhm 3-TO-220 -55 to 175

MOSFET 40V, N ch NexFET MOSFETG , single TO-220, 1.7mOhm 3-TO-220 -55 to 175

Buy Now Datasheet
Single FETs, MOSFETs - CSD18510KCS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18510KCS
Single FETs, MOSFETs CSD18510KCS
MOSFET N-CH 40V 200A TO220-3

MOSFET N-CH 40V 200A TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-47695-ND 964345-CSD18510KCS 278-CSD18510KCS CSD18510KCS CSD18510KCS CSD18510KCS
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 40V 1.7mOhm TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3
PD 250000 milliwatts 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data