N-Channel 30V 5.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 30V 5.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 30V 5.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Ch JFET, 30V, 33mOhm, Single, LGA Product overview: CSD17585F5T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 33mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 33mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17585F5T can be used for catalog matching and distributor lookup.
Win Source Part Number: 977330-CSD17585F5T
Category: Discrete Semiconductor Products>Transistors
Series: FemtoFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 5.9A (Ta)
Rds On (Max) @ Id, Vgs: 27mOhm @ 900mA, 10V
Vgs(th) (Max) @ Id: 1.7V @ 250µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 3-SMD, No Lead
Supplier Device Package: 3-PICOSTAR
Gate Charge (Qg) (Max) @ Vgs: 5.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 380 pF @ 15 V
Vgs (Max): 20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Texas Instruments
Other Names: 296-45068-6,296-4506
Base Product Number: CSD17585
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 30V 5.9A 3PICOSTAR
MOSFET, N-CH, 30V, 5.9A, PICOSTAR; Transistor Polarity:N Channel; Continuous Drain Current Id:5.9A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.3V; Power RoHS Compliant: Yes
MOSFET N-CH 30V 5.9A 3PICOSTAR
MOSFET 30V, N ch NexFET MOSFETG , single LGA 0.8x1.5, 33mOhm 3-PICOSTAR -55 to 150
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-45068-2-ND | 278-CSD17585F5T | 977330-CSD17585F5T | CSD17585F5T | 26AJ5570 | CSD17585F5T | CSD17585F5T |
| Product Name | Single FETs, MOSFETs | 30V 33mOhm LGA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 5.9A, Picostar; Transistor Polarity Texas Instruments | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | 3-SMD, No Lead | SOT3 | 3-SMD, No Lead | TO-3 | 3-SMD, No Lead | ||
| PD | 500 milliwatts | 500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |