30V, N ch NexFET MOSFET™, single LGA 0.8x1.5, 33mOhm 3-PICOSTAR -55 to 150 Product overview: CSD17585F5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 33mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 33mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17585F5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 801944-CSD17585F5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 3-PICOSTAR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XFDFN
Power Dissipation (Maximum): 500mW
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 27mOhm at 900mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 5.1nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 380pF at 15V
Current - Continuous Drain (Id) at 25°C: 5.9A
Vgs(th) (Maximum) at Id: 1.7V at 250μA
Maximum Vgs: 20V
N-Channel 30V 5.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 30V 5.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 30V 5.9A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
MOSFET N-CH 30V 5.9A 3PICOSTAR
MOSFET N-CH 30V 5.9A 3PICOSTAR
MOSFET 30V, N ch NexFET MOSFETG , single LGA 0.8x1.5, 33mOhm 3-PICOSTAR -55 to 150
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-CSD17585F5 | 801944-CSD17585F5 | 296-47755-2-ND | CSD17585F5 | CSD17585F5 | 815-CSD17585F5 | CSD17585F5 |
| Product Name | 30V 33mOhm LGA MOSFET Transistor | FETs - Single - CSD17585F5 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | 30V N CH MOSFET | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 3-SMD, No Lead | 3-SMD, No Lead | 3-SMD, No Lead | |||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) |