Texas Instruments High-Performance Analog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single CSD17581Q5AT

Description
Win Source Part Number: 1150558-CSD17581Q5AT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 123A (Tc) Rds On (Max) @ Id, Vgs: 3.4mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 1.7V @ 250µA Power Dissipation (Max): 3.1W (Ta), 83W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-VSONP (5x6) Gate Charge (Qg) (Max) @ Vgs: 54 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3640 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-44867-6,296-4486 7-2,296-44867-1 Base Product Number: CSD17581 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1150558-CSD17581Q5AT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 123A (Tc) Rds On (Max) @ Id, Vgs: 3.4mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 1.7V @ 250µA Power Dissipation (Max): 3.1W (Ta), 83W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-VSONP (5x6) Gate Charge (Qg) (Max) @ Vgs: 54 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3640 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-44867-6,296-4486 7-2,296-44867-1 Base Product Number: CSD17581 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1150558-CSD17581Q5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1150558-CSD17581Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1150558-CSD17581Q5AT
Win Source Part Number: 1150558-CSD17581Q5AT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 123A (Tc) Rds On (Max) @ Id, Vgs: 3.4mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 1.7V @ 250µA Power Dissipation (Max): 3.1W (Ta), 83W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-VSONP (5x6) Gate Charge (Qg) (Max) @ Vgs: 54 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3640 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Texas Instruments Other Names: 296-44867-6,296-4486 7-2,296-44867-1 Base Product Number: CSD17581 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1150558-CSD17581Q5AT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: NexFET™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 123A (Tc)
Rds On (Max) @ Id, Vgs: 3.4mOhm @ 16A, 10V
Vgs(th) (Max) @ Id: 1.7V @ 250µA
Power Dissipation (Max): 3.1W (Ta), 83W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-VSONP (5x6)
Gate Charge (Qg) (Max) @ Vgs: 54 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3640 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: 296-44867-6,296-44867-2,296-44867-1
Base Product Number: CSD17581
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 296-44867-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44867-2-ND
Single FETs, MOSFETs 296-44867-2-ND
N-Channel 30V 24A (Ta), 123A (Tc) 3.1W (Ta), 83W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 24A (Ta), 123A (Tc) 3.1W (Ta), 83W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44867-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44867-1-ND
Single FETs, MOSFETs 296-44867-1-ND
N-Channel 30V 24A (Ta), 123A (Tc) 3.1W (Ta), 83W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 24A (Ta), 123A (Tc) 3.1W (Ta), 83W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44867-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44867-6-ND
Single FETs, MOSFETs 296-44867-6-ND
N-Channel 30V 24A (Ta), 123A (Tc) 3.1W (Ta), 83W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 24A (Ta), 123A (Tc) 3.1W (Ta), 83W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 4.2mOhm MOSFET Transistor
278-CSD17581Q5AT
30V 4.2mOhm MOSFET Transistor 278-CSD17581Q5AT
30V, N ch NexFET MOSFET™, single SON5x6, 4.2mOhm 8-VSONP -55 to 150 Product overview: CSD17581Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17581Q5AT can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON5x6, 4.2mOhm 8-VSONP -55 to 150 Product overview: CSD17581Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17581Q5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V, N-Ch NexFET Power MOSFET

MOSFET 30V, N-Ch NexFET Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17581Q5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17581Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17581Q5AT
MOSFET N-CH 30V 24A/123A 8VSON

MOSFET N-CH 30V 24A/123A 8VSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1150558-CSD17581Q5AT 296-44867-2-ND 278-CSD17581Q5AT CSD17581Q5AT CSD17581Q5AT
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 30V 4.2mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products