Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD17578Q5AT

Description
N-Channel 30V 25A (Ta) 3.1W (Ta), 42W (Tc) Surface Mount 8-VSONP (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 25A (Ta) 3.1W (Ta), 42W (Tc) Surface Mount 8-VSONP (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-41099-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41099-6-ND
Single FETs, MOSFETs 296-41099-6-ND
N-Channel 30V 25A (Ta) 3.1W (Ta), 42W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 25A (Ta) 3.1W (Ta), 42W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-41099-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41099-2-ND
Single FETs, MOSFETs 296-41099-2-ND
N-Channel 30V 25A (Ta) 3.1W (Ta), 42W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 25A (Ta) 3.1W (Ta), 42W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-41099-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41099-1-ND
Single FETs, MOSFETs 296-41099-1-ND
N-Channel 30V 25A (Ta) 3.1W (Ta), 42W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 25A (Ta) 3.1W (Ta), 42W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Channel NexFET Power MOSFET

MOSFET 30V N-Channel NexFET Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17578Q5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17578Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17578Q5AT
MOSFET N-CH 30V 25A 8VSON

MOSFET N-CH 30V 25A 8VSON

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 296-41099-6-ND CSD17578Q5AT CSD17578Q5AT
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details