N-Channel 30V 3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 30V 3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 30V 3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Ch JFET, 30V, 128mOhm, LGA, 3-Pin Product overview: CSD17484F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 128mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 128mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17484F4T can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 771861-CSD17484F4T
Series: FemtoFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 3-XFDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3A (Ta)
Family Name: CSD17484F4
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 8V
Manufacturer Package: 3-PICOSTAR
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 0.2nC @ 8V
Input Capacitance (Ciss) (Maximum) @ Vds: 195pF @ 15V
Vgs (Maximum): 12V
Power Dissipation (Maximum): 500mW (Ta)
Rds On (Maximum) @ Id, Vgs: 121 mOhm @ 500mA, 8V
Alternative Parts (Cross-Reference): CSD17484F4;
Introduction Date: May 13, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 1.5A 3PICOSTAR
MOSFET 30V N-Ch FemtoFET MOSFET
MOSFET N-CH 30V 3A 3PICOSTAR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 296-42130-2-ND | 278-CSD17484F4T | 771861-CSD17484F4T | 815-CSD17484F4T | CSD17484F4T | CSD17484F4T |
| Product Name | Single FETs, MOSFETs | 30V 128mOhm LGA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17484F4T | MOSFET N-CH 30V 1.5A 3PICOSTAR | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||||
| Package Type | 3-XFDFN | SOT3 | 3-XFDFN | |||
| PD | 500 milliwatts | 500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |