Manufacturer: Texas Instruments
Win Source Part Number: 800599-CSD17484F4
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 3-PICOSTAR
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 8V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XFDFN
Power Dissipation (Maximum): 500mW
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 121mOhm at 500mA, 8V
Gate Charge (Qg) (Maximum) at Vgs: 1.2nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 195pF at 15V
Current - Continuous Drain (Id) at 25°C: 3A
Vgs(th) (Maximum) at Id: 1.1V at 250μA
Maximum Vgs: 12V
N-Ch JFET, 30V, 128mOhm, 3-Pin LGA Product overview: CSD17484F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 128mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 128mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17484F4 can be used for catalog matching and distributor lookup.
N-Channel 30V 3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 30V 3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 30V 3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
MOSFET N-CH 30V 3A 3PICOSTAR
MOSFET 30V, N ch NexFET MOSFETG , single LGA 1.0x0.6mm, 128mOhm 3-PICOSTAR -55 to 150
MOSFET N-CH 30V 3A 3PICOSTAR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 800599-CSD17484F4 | 278-CSD17484F4 | 296-47319-1-ND | CSD17484F4 | CSD17484F4 | CSD17484F4 |
| Product Name | FETs - Single - CSD17484F4 | 30V 128mOhm LGA MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 500 milliwatts | 500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 3-XFDFN | 3-XFDFN | 3-XFDFN |