Texas Instruments Standard Linear and Logic 30V 67mOhm LGA MOSFET Transistor CSD17382F4T

Description
30V, N ch NexFET MOSFET™, single LGA 1.0 x 0.6mm, 67mOhm 3-PICOSTAR -55 to 150 Product overview: CSD17382F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 67mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 67mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17382F4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V, N ch NexFET MOSFET™, single LGA 1.0 x 0.6mm, 67mOhm 3-PICOSTAR -55 to 150 Product overview: CSD17382F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 67mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 67mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17382F4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 67mOhm LGA MOSFET Transistor
278-CSD17382F4T
30V 67mOhm LGA MOSFET Transistor 278-CSD17382F4T
30V, N ch NexFET MOSFET™, single LGA 1.0 x 0.6mm, 67mOhm 3-PICOSTAR -55 to 150 Product overview: CSD17382F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 67mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 67mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17382F4T can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single LGA 1.0 x 0.6mm, 67mOhm 3-PICOSTAR -55 to 150 Product overview: CSD17382F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 67mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 67mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17382F4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-44148-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44148-2-ND
Single FETs, MOSFETs 296-44148-2-ND
N-Channel 30V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-44148-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44148-6-ND
Single FETs, MOSFETs 296-44148-6-ND
N-Channel 30V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-44148-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44148-1-ND
Single FETs, MOSFETs 296-44148-1-ND
N-Channel 30V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17382F4T - 916118-CSD17382F4T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17382F4T
916118-CSD17382F4T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17382F4T 916118-CSD17382F4T
Manufacturer: Texas Instruments Win Source Part Number: 916118-CSD17382F4T Series: FemtoFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR Package: 3-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD17382 Categories: Discrete Semiconductor Products Case / Package: 3-PICOSTAR ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 296-44148-6, 296-44148-2, 296-44148-1

Manufacturer: Texas Instruments
Win Source Part Number: 916118-CSD17382F4T
Series: FemtoFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD17382
Categories: Discrete Semiconductor Products
Case / Package: 3-PICOSTAR
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 296-44148-6, 296-44148-2, 296-44148-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17382F4T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17382F4T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17382F4T
MOSFET N-CH 30V 2.3A 3PICOSTAR

MOSFET N-CH 30V 2.3A 3PICOSTAR

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V, N ch NexFET MOSFETG , single LGA 1.0 x 0.6mm, 67mOhm 3-PICOSTAR -55 to 150

MOSFET 30V, N ch NexFET MOSFETG , single LGA 1.0 x 0.6mm, 67mOhm 3-PICOSTAR -55 to 150

Buy Now Datasheet
Mosfet, N-Ch, 30V, 2.3A, Lga-3; Transistor Polarity Texas Instruments - 28AH2090 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 2.3A, Lga-3; Transistor Polarity Texas Instruments
28AH2090
Mosfet, N-Ch, 30V, 2.3A, Lga-3; Transistor Polarity Texas Instruments 28AH2090
MOSFET, N-CH, 30V, 2.3A, LGA-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.054ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:900mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 2.3A, LGA-3; Transistor Polarity:N Channel; Continuous Drain Current Id:2.3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.054ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:900mV; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD17382F4T 296-44148-2-ND 916118-CSD17382F4T CSD17382F4T CSD17382F4T 28AH2090
Product Name 30V 67mOhm LGA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17382F4T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 2.3A, Lga-3; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel
Package Type 3-XFDFN SOT3; 3-PICOSTAR Surface Mount TO-3
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data