Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD17318Q2

Description
N-Channel 30V 25A (Tc) 16W (Tc) Surface Mount 6-WSON (2x2)
Request a Quote Datasheet
Description
N-Channel 30V 25A (Tc) 16W (Tc) Surface Mount 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-49599-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49599-2-ND
Single FETs, MOSFETs 296-49599-2-ND
N-Channel 30V 25A (Tc) 16W (Tc) Surface Mount 6-WSON (2x2)

N-Channel 30V 25A (Tc) 16W (Tc) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-49599-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49599-1-ND
Single FETs, MOSFETs 296-49599-1-ND
N-Channel 30V 25A (Tc) 16W (Tc) Surface Mount 6-WSON (2x2)

N-Channel 30V 25A (Tc) 16W (Tc) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-49599-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49599-6-ND
Single FETs, MOSFETs 296-49599-6-ND
N-Channel 30V 25A (Tc) 16W (Tc) Surface Mount 6-WSON (2x2)

N-Channel 30V 25A (Tc) 16W (Tc) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17318Q2 - 849349-CSD17318Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17318Q2
849349-CSD17318Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17318Q2 849349-CSD17318Q2
Manufacturer: Texas Instruments Win Source Part Number: 849349-CSD17318Q2 Series: NexFET™ Features: 30 V Package: Reel - TR Family Name: CSD17318 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 296-49599-2, 296-49599-1, CSD17318Q2-ND, 296-49599-6

Manufacturer: Texas Instruments
Win Source Part Number: 849349-CSD17318Q2
Series: NexFET™
Features: 30 V
Package: Reel - TR
Family Name: CSD17318
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 296-49599-2, 296-49599-1, CSD17318Q2-ND, 296-49599-6

Buy Now Datasheet
Singapore, Singapore
30V 16.9mOhm MOSFET Transistor
278-CSD17318Q2
30V 16.9mOhm MOSFET Transistor 278-CSD17318Q2
30V, N ch NexFET MOSFET™, single SON2x2, 16.9mOhm 6-WSON -55 to 150 Product overview: CSD17318Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17318Q2 can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON2x2, 16.9mOhm 6-WSON -55 to 150 Product overview: CSD17318Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17318Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD17318Q2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17318Q2
Single FETs, MOSFETs CSD17318Q2
MOSFET N-CH 30V 25A 6WSON

MOSFET N-CH 30V 25A 6WSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17318Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17318Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17318Q2
MOSFET N-CH 30V 25A 6WSON

MOSFET N-CH 30V 25A 6WSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V, N ch NexFET MOSFETG , single SON2x2, 16.9mOhm 6-WSON -55 to 150

MOSFET 30V, N ch NexFET MOSFETG , single SON2x2, 16.9mOhm 6-WSON -55 to 150

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-49599-2-ND 849349-CSD17318Q2 278-CSD17318Q2 CSD17318Q2 CSD17318Q2 CSD17318Q2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17318Q2 30V 16.9mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 6-WDFN Exposed Pad SOT3 6-WDFN Exposed Pad 6-WDFN Exposed Pad
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data