Texas Instruments Standard Linear and Logic 30V 11.8mOhm MOSFET Transistor CSD17308Q3T

Description
30V, N ch NexFET MOSFET™, single SON3x3, 11.8mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17308Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17308Q3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V, N ch NexFET MOSFET™, single SON3x3, 11.8mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17308Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17308Q3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 11.8mOhm MOSFET Transistor
278-CSD17308Q3T
30V 11.8mOhm MOSFET Transistor 278-CSD17308Q3T
30V, N ch NexFET MOSFET™, single SON3x3, 11.8mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17308Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17308Q3T can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON3x3, 11.8mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17308Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17308Q3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2528477P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2528477P
MOSFETs 2528477P
Trans MOSFET N-CH, CSD17308Q3T

Trans MOSFET N-CH, CSD17308Q3T

Supplier's Site
MOSFETs - 2528476 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2528476
MOSFETs 2528476
Trans MOSFET N-CH, CSD17308Q3T

Trans MOSFET N-CH, CSD17308Q3T

Supplier's Site
MOSFETs - 2528477 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2528477
MOSFETs 2528477
Trans MOSFET N-CH, CSD17308Q3T

Trans MOSFET N-CH, CSD17308Q3T

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17308Q3T - 771860-CSD17308Q3T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17308Q3T
771860-CSD17308Q3T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17308Q3T 771860-CSD17308Q3T
Manufacturer: Texas Instruments Win Source Part Number: 771860-CSD17308Q3T Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 44A (Tc) Family Name: CSD17308Q3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Manufacturer Package: 8-VSON (3.3x3.3) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1.8V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 5.1nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 700pF @ 15V Vgs (Maximum): +10V, -8V Power Dissipation (Maximum): 2.7W (Ta), 28W (Tc) Rds On (Maximum) @ Id, Vgs: 10.3 mOhm @ 10A, 8V Alternative Parts (Cross-Reference): SK8403190L; NTTFS4928NTWG; NTTFS4928NTAG; SiS782DN-T1-GE3; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771860-CSD17308Q3T
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 44A (Tc)
Family Name: CSD17308Q3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Manufacturer Package: 8-VSON (3.3x3.3)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1.8V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 5.1nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 700pF @ 15V
Vgs (Maximum): +10V, -8V
Power Dissipation (Maximum): 2.7W (Ta), 28W (Tc)
Rds On (Maximum) @ Id, Vgs: 10.3 mOhm @ 10A, 8V
Alternative Parts (Cross-Reference): SK8403190L; NTTFS4928NTWG; NTTFS4928NTAG; SiS782DN-T1-GE3;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 296-44075-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44075-6-ND
Single FETs, MOSFETs 296-44075-6-ND
N-Channel 30V 14A (Ta), 44A (Tc) 2.7W (Ta), 28W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 14A (Ta), 44A (Tc) 2.7W (Ta), 28W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44075-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44075-2-ND
Single FETs, MOSFETs 296-44075-2-ND
N-Channel 30V 14A (Ta), 44A (Tc) 2.7W (Ta), 28W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 14A (Ta), 44A (Tc) 2.7W (Ta), 28W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44075-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44075-1-ND
Single FETs, MOSFETs 296-44075-1-ND
N-Channel 30V 14A (Ta), 44A (Tc) 2.7W (Ta), 28W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 14A (Ta), 44A (Tc) 2.7W (Ta), 28W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17308Q3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17308Q3T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17308Q3T
MOSFET N-CH 30V 14A/44A 8VSON

MOSFET N-CH 30V 14A/44A 8VSON

Supplier's Site
Mosfet, N-Ch, 30V, 44A, Vson-8; Transistor Polarity Texas Instruments - 52AH3714 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 44A, Vson-8; Transistor Polarity Texas Instruments
52AH3714
Mosfet, N-Ch, 30V, 44A, Vson-8; Transistor Polarity Texas Instruments 52AH3714
MOSFET, N-CH, 30V, 44A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:44A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0082ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.3V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 30V, 44A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:44A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0082ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.3V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD17308Q3T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17308Q3T
Single FETs, MOSFETs CSD17308Q3T
MOSFET N-CH 30V 14A/44A 8VSON

MOSFET N-CH 30V 14A/44A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V, N ch NexFET MOSFETG , single SON3x3, 11.8mOhm 8-VSON-CLIP -55 to 150

MOSFET 30V, N ch NexFET MOSFETG , single SON3x3, 11.8mOhm 8-VSON-CLIP -55 to 150

Buy Now Datasheet
MOSFET N-CH 30V 50A - 815-CSD17308Q3T - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 50A
815-CSD17308Q3T
MOSFET N-CH 30V 50A 815-CSD17308Q3T
MOSFET N-CH 30V 50A

MOSFET N-CH 30V 50A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD17308Q3T 2528477P 771860-CSD17308Q3T 296-44075-6-ND CSD17308Q3T 52AH3714 CSD17308Q3T CSD17308Q3T 815-CSD17308Q3T
Product Name 30V 11.8mOhm MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17308Q3T Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 44A, Vson-8; Transistor Polarity Texas Instruments Single FETs, MOSFETs MOSFET MOSFET N-CH 30V 50A
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Package Type VSON-CLIP SOT3 8-PowerTDFN 8-PowerTDFN TO-3 8-PowerTDFN
PD 2700 to 28000 milliwatts 2700 milliwatts 2700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data