Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD15380F3T

Description
N-Channel 20V 500mA (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Request a Quote Datasheet
Description
N-Channel 20V 500mA (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-44469-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44469-1-ND
Single FETs, MOSFETs 296-44469-1-ND
N-Channel 20V 500mA (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 20V 500mA (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-44469-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44469-6-ND
Single FETs, MOSFETs 296-44469-6-ND
N-Channel 20V 500mA (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 20V 500mA (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-44469-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44469-2-ND
Single FETs, MOSFETs 296-44469-2-ND
N-Channel 20V 500mA (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 20V 500mA (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD15380F3T - 1030587-CSD15380F3T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD15380F3T
1030587-CSD15380F3T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD15380F3T 1030587-CSD15380F3T
Manufacturer: Texas Instruments Win Source Part Number: 1030587-CSD15380F3T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-PICOSTAR Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 1.35V @ 2.5μA Max Gate Charge: 0.281nC @ 10V Max Input Capacitance: 10.5pF @ 10V Maximum Gate-Source Voltage: 10V Maximum Rds On at Id,Vgs: 1190 mOhm @ 100mA, 8V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030587-CSD15380F3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-PICOSTAR
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 1.35V @ 2.5μA
Max Gate Charge: 0.281nC @ 10V
Max Input Capacitance: 10.5pF @ 10V
Maximum Gate-Source Voltage: 10V
Maximum Rds On at Id,Vgs: 1190 mOhm @ 100mA, 8V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 1460mOhm MOSFET Transistor
278-CSD15380F3T
20V 1460mOhm MOSFET Transistor 278-CSD15380F3T
20V, N ch NexFET MOSFET™, single LGA0.6x0.7, 1460mOhm 3-PICOSTAR -55 to 150 Product overview: CSD15380F3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1460mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1460mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD15380F3T can be used for catalog matching and distributor lookup.

20V, N ch NexFET MOSFET™, single LGA0.6x0.7, 1460mOhm 3-PICOSTAR -55 to 150 Product overview: CSD15380F3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1460mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1460mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD15380F3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD15380F3T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD15380F3T
Single FETs, MOSFETs CSD15380F3T
MOSFET N-CH 20V 500MA 3PICOSTAR

MOSFET N-CH 20V 500MA 3PICOSTAR

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD15380F3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD15380F3T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD15380F3T
MOSFET N-CH 20V 500MA 3PICOSTAR

MOSFET N-CH 20V 500MA 3PICOSTAR

Supplier's Site
Mosfet, N-Ch, 20V, 0.5A, Lga-3; Transistor Polarity Texas Instruments - 26AJ5563 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.5A, Lga-3; Transistor Polarity Texas Instruments
26AJ5563
Mosfet, N-Ch, 20V, 0.5A, Lga-3; Transistor Polarity Texas Instruments 26AJ5563
MOSFET, N-CH, 20V, 0.5A, LGA-3; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.99ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.1V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.5A, LGA-3; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.99ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.1V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20-V N-Ch FemtoFET

MOSFET 20-V N-Ch FemtoFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-44469-1-ND 1030587-CSD15380F3T 278-CSD15380F3T CSD15380F3T CSD15380F3T 26AJ5563 CSD15380F3T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD15380F3T 20V 1460mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 0.5A, Lga-3; Transistor Polarity Texas Instruments MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 3-XFLGA SOT3; 3-PICOSTAR 3-XFDFN 3-XFDFN TO-3
V(BR)DSS 20 volts 20 volts
PD 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
100V 13A DPAK MOSFET Transistor - 278-AUIRFR5410TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
8 suppliers