N-Channel 20V 500mA (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 20V 500mA (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 20V 500mA (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Manufacturer: Texas Instruments
Win Source Part Number: 867351-CSD15380F3
Series: FemtoFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 500mA (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD15380
Categories: Discrete Semiconductor Products
Case / Package: 3-PICOSTAR
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CSD15380F3-ND, 296-44373-1, 296-44373-2, 296-44373-6
20-V, N channel NexFET™ power MOSFET, single LGA 0.6 mm x 0.7 mm, 1460 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD15380F3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1460 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1460 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD15380F3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 500MA 3PICOSTAR
MOSFET N-CH 20V 500MA 3PICOSTAR
MOSFET 20V, N ch NexFET MOSFETG , single LGA0.6x0.7, 1460mOhm 3-PICOSTAR -55 to 150
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-44373-1-ND | 867351-CSD15380F3 | 278-CSD15380F3 | CSD15380F3 | CSD15380F3 | CSD15380F3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD15380F3 | N-Channel 1460 mOhm LGA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 3-XFLGA | SOT3; 3-PICOSTAR | 3-XFDFN | 3-XFDFN | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |