Manufacturer: Texas Instruments
Win Source Part Number: 916114-CSD13385F5
Series: FemtoFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 12 V 4.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Package: 3-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD13385
Categories: Discrete Semiconductor Products
Case / Package: 3-PICOSTAR
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 296-47751-2, 296-47751-1, CSD13385F5-ND, 296-47751-6
N-Ch JFET, 12V, 19mΩ, 3-Pin LGA, Gate ESD Product overview: CSD13385F5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13385F5 can be used for catalog matching and distributor lookup.
N-Channel 12V 4.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 12V 4.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 12V 4.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
MOSFET 12V, N ch NexFET MOSFETG , single LGA 0.8x1.5, 19mOhm 3-PICOSTAR -55 to 150
MOSFET N-CH 12V 4.3A 3PICOSTAR
MOSFET N-CH 12V 4.3A 3PICOSTAR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 916114-CSD13385F5 | 278-CSD13385F5 | 296-47751-2-ND | CSD13385F5 | CSD13385F5 | CSD13385F5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13385F5 | 12V LGA MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 3-PICOSTAR | 3-SMD, No Lead | 3-SMD, No Lead | 3-SMD, No Lead | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |