Texas Instruments High-Performance Analog N-Channel 76 mOhm LGA MOSFET Transistor CSD13380F3

Description
12-V, N channel NexFET™ power MOSFET, single LGA 0.6 mm x 0.7 mm, 76 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD13380F3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 76 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 76 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13380F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-V, N channel NexFET™ power MOSFET, single LGA 0.6 mm x 0.7 mm, 76 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD13380F3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 76 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 76 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13380F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 76 mOhm LGA MOSFET Transistor
278-CSD13380F3
N-Channel 76 mOhm LGA MOSFET Transistor 278-CSD13380F3
12-V, N channel NexFET™ power MOSFET, single LGA 0.6 mm x 0.7 mm, 76 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD13380F3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 76 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 76 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13380F3 can be used for catalog matching and distributor lookup.

12-V, N channel NexFET™ power MOSFET, single LGA 0.6 mm x 0.7 mm, 76 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD13380F3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 76 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 76 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13380F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-47750-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47750-2-ND
Single FETs, MOSFETs 296-47750-2-ND
N-Channel 12V 3.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 12V 3.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-47750-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47750-6-ND
Single FETs, MOSFETs 296-47750-6-ND
N-Channel 12V 3.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 12V 3.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-47750-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47750-1-ND
Single FETs, MOSFETs 296-47750-1-ND
N-Channel 12V 3.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 12V 3.6A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1106976-CSD13380F3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1106976-CSD13380F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1106976-CSD13380F3
Win Source Part Number: 1106976-CSD13380F3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FemtoFET™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta) Rds On (Max) @ Id, Vgs: 76mOhm @ 400mA, 4.5V Vgs(th) (Max) @ Id: 1.3V @ 250µA Power Dissipation (Max): 500mW (Ta) Package / Case: 3-XFDFN Supplier Device Package: 3-PICOSTAR Gate Charge (Qg) (Max) @ Vgs: 1.2 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 156 pF @ 6 V Vgs (Max): 8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Texas Instruments Other Names: 296-47750-2,296-4775 0-1,CSD13380F3-ND,29 6-47750-6 Base Product Number: CSD13380 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1106976-CSD13380F3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: FemtoFET™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta)
Rds On (Max) @ Id, Vgs: 76mOhm @ 400mA, 4.5V
Vgs(th) (Max) @ Id: 1.3V @ 250µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 3-XFDFN
Supplier Device Package: 3-PICOSTAR
Gate Charge (Qg) (Max) @ Vgs: 1.2 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 156 pF @ 6 V
Vgs (Max): 8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Texas Instruments
Other Names: 296-47750-2,296-47750-1,CSD13380F3-ND,296-47750-6
Base Product Number: CSD13380
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD13380F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD13380F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD13380F3
MOSFET N-CH 12V 3.6A 3PICOSTAR

MOSFET N-CH 12V 3.6A 3PICOSTAR

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12V, N ch NexFET MOSFETG , single LGA0.6x0.7, 76mOhm 3-PICOSTAR -55 to 150

MOSFET 12V, N ch NexFET MOSFETG , single LGA0.6x0.7, 76mOhm 3-PICOSTAR -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - CSD13380F3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD13380F3
Single FETs, MOSFETs CSD13380F3
MOSFET N-CH 12V 3.6A 3PICOSTAR

MOSFET N-CH 12V 3.6A 3PICOSTAR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD13380F3 296-47750-2-ND 1106976-CSD13380F3 CSD13380F3 CSD13380F3 CSD13380F3
Product Name N-Channel 76 mOhm LGA MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 3-XFLGA SOT3 3-XFDFN 3-XFDFN
PD 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers