Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024462-COP87L42CJM-
Mounting: SMD (SMT)
Frequency: 10 MHz
Memory Type: EPROM
Memory Size: 4 kB
RAM Size: 128 B
Number of Pins: 20
Categories: OEM Parts(C-E)
Case / Package: SOIC W
Alternative Parts (Cross-Reference): COP87L42CJM-1NCOP87L
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Number of Timers/Counters: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024462-COP87L42CJM-1N |
| Product Name | OEM Parts - OEM Parts (C - E) - COP87L42CJM-1N |