Texas Instruments Standard Linear and Logic 16-bit 3.3V 160MHz SSOP Logic IC CLVTH16374IDLREP

Description
16-Bit 3.3V 160MHz D-Type Flip-Flop, 3-State, SSOP Product overview: CLVTH16374IDLREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 160MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 3.3V, 160MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CLVTH16374IDLREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 3.3V 160MHz D-Type Flip-Flop, 3-State, SSOP Product overview: CLVTH16374IDLREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 160MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 3.3V, 160MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CLVTH16374IDLREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 3.3V 160MHz SSOP Logic IC
706-CLVTH16374IDLREP
16-bit 3.3V 160MHz SSOP Logic IC 706-CLVTH16374IDLREP
16-Bit 3.3V 160MHz D-Type Flip-Flop, 3-State, SSOP Product overview: CLVTH16374IDLREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 160MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 3.3V, 160MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CLVTH16374IDLREP can be used for catalog matching and distributor lookup.

16-Bit 3.3V 160MHz D-Type Flip-Flop, 3-State, SSOP Product overview: CLVTH16374IDLREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 160MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 3.3V, 160MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CLVTH16374IDLREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CLVTH16374IDLREP
Product Name 16-bit 3.3V 160MHz SSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT00/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14DC,125 - 1007502-74AHC3G14DC,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
7 suppliers
Gates and Inverters - 54H11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Inverters ICs - 9210300P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details