Texas Instruments Connectors, Interconnects - Terminals - Wire Splice Connectors CLVTH16244AQDLREP

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Wire Splice Connectors Packaging: Bulk Part Status: Obsolete Logic Type: Crystal Oscillator Driver Number of Elements: 3 Number of Bits per Element: 1 Output Type: Inverted Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 3.3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Wire Splice Connectors Packaging: Bulk Part Status: Obsolete Logic Type: Crystal Oscillator Driver Number of Elements: 3 Number of Bits per Element: 1 Output Type: Inverted Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
Connectors, Interconnects - Terminals - Wire Splice Connectors
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Wire Splice Connectors Packaging: Bulk Part Status: Obsolete Logic Type: Crystal Oscillator Driver Number of Elements: 3 Number of Bits per Element: 1 Output Type: Inverted Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 3.3V

Manufacturer: AMIS
Category: Connectors, Interconnects - Terminals - Wire Splice Connectors
Packaging: Bulk
Part Status: Obsolete
Logic Type: Crystal Oscillator Driver
Number of Elements: 3
Number of Bits per Element: 1
Output Type: Inverted
Current - Output High, Low: 24mA, 24mA; 12mA, 12mA
Voltage - Supply: 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Coaxial Adapters - CC-A-185-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details