Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH162245MDLREP CLVTH162245MDLREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 915534-CLVTH162245MD LREP Series: 74LVTH Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVTH162245 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-22119-1-ND, 296-22119-1, -296-22119-1, -296-22119-1-NDR, 296-22119-1-NDR, -CLVTH162245MDLREP-N DR, 296-22119-6, 296-22119-6-NDR, -V62/04709-02YE-NDR, -V62/04709-02YE, 296-22119-2, 296-22119-2-NDR, V62/04709-02YE
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915534-CLVTH162245MD LREP Series: 74LVTH Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVTH162245 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-22119-1-ND, 296-22119-1, -296-22119-1, -296-22119-1-NDR, 296-22119-1-NDR, -CLVTH162245MDLREP-N DR, 296-22119-6, 296-22119-6-NDR, -V62/04709-02YE-NDR, -V62/04709-02YE, 296-22119-2, 296-22119-2-NDR, V62/04709-02YE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH162245MDLREP - 915534-CLVTH162245MDLREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH162245MDLREP
915534-CLVTH162245MDLREP
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH162245MDLREP 915534-CLVTH162245MDLREP
Manufacturer: Texas Instruments Win Source Part Number: 915534-CLVTH162245MD LREP Series: 74LVTH Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVTH162245 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-22119-1-ND, 296-22119-1, -296-22119-1, -296-22119-1-NDR, 296-22119-1-NDR, -CLVTH162245MDLREP-N DR, 296-22119-6, 296-22119-6-NDR, -V62/04709-02YE-NDR, -V62/04709-02YE, 296-22119-2, 296-22119-2-NDR, V62/04709-02YE

Manufacturer: Texas Instruments
Win Source Part Number: 915534-CLVTH162245MDLREP
Series: 74LVTH
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Package: 48-BSSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVTH162245
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-22119-1-ND, 296-22119-1, -296-22119-1, -296-22119-1-NDR, 296-22119-1-NDR, -CLVTH162245MDLREP-NDR, 296-22119-6, 296-22119-6-NDR, -V62/04709-02YE-NDR, -V62/04709-02YE, 296-22119-2, 296-22119-2-NDR, V62/04709-02YE

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CLVTH162245MDLREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CLVTH162245MDLREP
Buffers, Drivers, Receivers, Transceivers CLVTH162245MDLREP
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 915534-CLVTH162245MDLREP CLVTH162245MDLREP
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH162245MDLREP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - AMIS42671ICAB1RG - 860960-AMIS42671ICAB1RG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details