Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH162245IDGGREP CLVTH162245IDGGREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 915533-CLVTH162245ID GGREP Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVTH162245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-22118-1, 296-22118-2, 296-22118-2-NDR, -296-22118-1-NDR, -296-22118-1, -296-22118-1-ND, 296-22118-1-NDR, 296-22118-6-NDR, -V62/04709-01XE, V62/04709-01XE, -V62/04709-01XE-NDR, -CLVTH162245IDGGREP- NDR, 296-22118-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915533-CLVTH162245ID GGREP Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVTH162245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-22118-1, 296-22118-2, 296-22118-2-NDR, -296-22118-1-NDR, -296-22118-1, -296-22118-1-ND, 296-22118-1-NDR, 296-22118-6-NDR, -V62/04709-01XE, V62/04709-01XE, -V62/04709-01XE-NDR, -CLVTH162245IDGGREP- NDR, 296-22118-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH162245IDGGREP - 915533-CLVTH162245IDGGREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH162245IDGGREP
915533-CLVTH162245IDGGREP
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH162245IDGGREP 915533-CLVTH162245IDGGREP
Manufacturer: Texas Instruments Win Source Part Number: 915533-CLVTH162245ID GGREP Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVTH162245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-22118-1, 296-22118-2, 296-22118-2-NDR, -296-22118-1-NDR, -296-22118-1, -296-22118-1-ND, 296-22118-1-NDR, 296-22118-6-NDR, -V62/04709-01XE, V62/04709-01XE, -V62/04709-01XE-NDR, -CLVTH162245IDGGREP- NDR, 296-22118-6

Manufacturer: Texas Instruments
Win Source Part Number: 915533-CLVTH162245IDGGREP
Series: 74LVTH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVTH162245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-22118-1, 296-22118-2, 296-22118-2-NDR, -296-22118-1-NDR, -296-22118-1, -296-22118-1-ND, 296-22118-1-NDR, 296-22118-6-NDR, -V62/04709-01XE, V62/04709-01XE, -V62/04709-01XE-NDR, -CLVTH162245IDGGREP-NDR, 296-22118-6

Buy Now Datasheet
 - CLVTH162245IDGGREP - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48

Bus Transceiver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - CLVTH162245IDGGREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CLVTH162245IDGGREP
Buffers, Drivers, Receivers, Transceivers CLVTH162245IDGGREP
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 915533-CLVTH162245IDGGREP CLVTH162245IDGGREP CLVTH162245IDGGREP
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH162245IDGGREP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details