Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers CLVC2G125IDCTRQ1

Description
SN74LVC2G125-Q1 Automotive Catalog Dual Bus Buffer Gate with 3-State Outputs
Request a Quote Datasheet
Description
SN74LVC2G125-Q1 Automotive Catalog Dual Bus Buffer Gate with 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CLVC2G125IDCTRQ1 - Rochester Electronics
Newburyport, MA, United States
SN74LVC2G125-Q1 Automotive Catalog Dual Bus Buffer Gate with 3-State Outputs

SN74LVC2G125-Q1 Automotive Catalog Dual Bus Buffer Gate with 3-State Outputs

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-30598-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-30598-6-ND
Buffers, Drivers, Receivers, Transceivers 296-30598-6-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-30598-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-30598-2-ND
Buffers, Drivers, Receivers, Transceivers 296-30598-2-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-30598-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-30598-1-ND
Buffers, Drivers, Receivers, Transceivers 296-30598-1-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC2G125IDCTRQ1 - 115280-CLVC2G125IDCTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC2G125IDCTRQ1
115280-CLVC2G125IDCTRQ1
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC2G125IDCTRQ1 115280-CLVC2G125IDCTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 115280-CLVC2G125IDCT RQ1 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SM8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115280-CLVC2G125IDCTRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SM8
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CLVC2G125IDCTRQ1 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
CLVC2G125IDCTRQ1
Buffers, Drivers, Receivers, Transceivers CLVC2G125IDCTRQ1
IC BUFFER NON-INVERT 5.5V SM8

IC BUFFER NON-INVERT 5.5V SM8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number CLVC2G125IDCTRQ1 296-30598-6-ND 115280-CLVC2G125IDCTRQ1 CLVC2G125IDCTRQ1
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC2G125IDCTRQ1 Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080701MPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.2900 milliamps
View Details
Op Amps - 1906386P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; TSSOP
Number of Pins 14
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers