Manufacturer: Texas Instruments
Win Source Part Number: 1161921-CLVC1G125MDC
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: CLVC1G125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): TC7SZ125FU(T5RSO,F; TC7SZ125FU(T5LMOT); TC7SZ125FU(T5L,T);
Introduction Date: February 14, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
IC BUF NON-INVERT 5.5V SC70-5
IC BUF NON-INVERT 5.5V SC70-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1161921-CLVC1G125MDCKREP | 296-20744-1-ND | CLVC1G125MDCKREP | CLVC1G125MDCKREP |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC1G125MDCKREP | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |