Buffers & Line Drivers Mil Enhanced Single Bus Buffer Gate
BUFFER/DRIVER, NON-INVERTING, SC-70-5; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC1G125; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CLVC1G125MDCKREP | 26AJ5555 |
| Product Name | Buffers & Line Drivers | Buffer/driver, Non-Inverting, Sc-70-5; Logic Device Type Texas Instruments |