Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers CLVC1G125IDCKREP

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-19721-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-19721-1-ND
Buffers, Drivers, Receivers, Transceivers 296-19721-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-19721-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-19721-2-ND
Buffers, Drivers, Receivers, Transceivers 296-19721-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-19721-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-19721-6-ND
Buffers, Drivers, Receivers, Transceivers 296-19721-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC1G125IDCKREP - 079983-CLVC1G125IDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC1G125IDCKREP
079983-CLVC1G125IDCKREP
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC1G125IDCKREP 079983-CLVC1G125IDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 079983-CLVC1G125IDCK REP Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079983-CLVC1G125IDCKREP
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
CLVC1G125IDCKREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers CLVC1G125IDCKREP
IC BUF NON-INVERT 5.5V SC70-5

IC BUF NON-INVERT 5.5V SC70-5

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - CLVC1G125IDCKREP - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
CLVC1G125IDCKREP
Buffers, Drivers, Receivers, Transceivers CLVC1G125IDCKREP
IC BUF NON-INVERT 5.5V SC70-5

IC BUF NON-INVERT 5.5V SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-19721-1-ND 079983-CLVC1G125IDCKREP CLVC1G125IDCKREP CLVC1G125IDCKREP
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC1G125IDCKREP Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data