Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC16244AIDGGREP CLVC16244AIDGGREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1161917-CLVC16244AID GGREP Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: CLVC16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): CLVC16244AIDGGRQ1; 74LCXH162244TTR; 74LVCH162244APA; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1161917-CLVC16244AID GGREP Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: CLVC16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): CLVC16244AIDGGRQ1; 74LCXH162244TTR; 74LVCH162244APA; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC16244AIDGGREP - 1161917-CLVC16244AIDGGREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC16244AIDGGREP
1161917-CLVC16244AIDGGREP
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC16244AIDGGREP 1161917-CLVC16244AIDGGREP
Manufacturer: Texas Instruments Win Source Part Number: 1161917-CLVC16244AID GGREP Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: CLVC16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): CLVC16244AIDGGRQ1; 74LCXH162244TTR; 74LVCH162244APA; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1161917-CLVC16244AIDGGREP
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: CLVC16244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): CLVC16244AIDGGRQ1; 74LCXH162244TTR; 74LVCH162244APA;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1161917-CLVC16244AIDGGREP
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC16244AIDGGREP
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IB - 875810-ISL83490IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details